location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE800A AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE800A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE800A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792005749 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE800A AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends the distance between HDMI source and HDMI display
  • - Uses Cat 5e cable to connect the local and remote units
  • - Extend 1080p by 40 m; extend 1080i (HDTV) by 60 m
  • - Superior video quality – 1920 x 1200, up to 1080p
  • - HDMI (3D, Deep Color); HDCP Compatible
  • - Supports Dolby True HD and DTS HD Master Audio
  • - 8 segment equalization adjustment switch optimizes display quality
  • - DDC compatible
Long product name ATEN VE800A AV extender AV receiver Black :
The long product name of ATEN VE800A AV extender AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Cat 5 Extender (1080p@40m)
More>>>
ATEN VE800A AV extender AV receiver Black:
The official description of ATEN VE800A AV extender AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE800A HDMI Extender extends your HDMI display up to 60 m away from your HDMI source using one Cat 5e cable. ATEN’s VE800A incorporates new technology that allows the A/V signals to be transmitted over a single Cat 5e cable. DDC port is provided for the ability to use the display’s EDID by simply connecting another Cat 5e cable. The VE800A supports HDMI features such as 3D and Deep Color to give you the picture perfect viewing experience you desire.

Short summary description ATEN VE800A AV extender AV receiver Black:
This short summary of the ATEN VE800A AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE800A, AV receiver, Wired, Black

Long summary description ATEN VE800A AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE800A AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE800A. Type: AV receiver, Cable types supported: Cat5, Cat6, Cat6a, Material: Metal. Connectivity technology: Wired

Features
Type *
AV receiver
Cable types supported
Cat5, Cat6, Cat6a
LED indicators
Yes
Material
Metal
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
Ports & interfaces
DC-in jack
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Packaging content
AC adapter included
Yes
Brand Image Product code Product Stock Price from
ATEN VB802 AV extender AV repeater Black ATEN VB802 AV extender AV repeater Black
(show image)
VB802 VB802 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE600A AV extender AV transmitter Black ATEN VE600A AV extender AV transmitter Black
(show image)
VE600A VE600A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE602 DVI Dual Link/Audio Cat 5 Extender (2560 x 1600@40m) ATEN VE602 DVI Dual Link/Audio Cat 5 Extender (2560 x 1600@40m)
(show image)
VE602 VE602 DVI Dual Link/Audio Cat 5 Extender (2560 x 1600@40m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE803 AV extender AV transmitter & receiver Black, Grey ATEN VE803 AV extender AV transmitter & receiver Black, Grey
(show image)
VE803 VE803 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)