location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Powerware 9120 UPS uninterruptible power supply (UPS) 2 kVA 1400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powerware 9120 UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1014015
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Long product name Eaton Powerware 9120 UPS uninterruptible power supply (UPS) 2 kVA 1400 W :
The long product name of Eaton Powerware 9120 UPS uninterruptible power supply (UPS) 2 kVA 1400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powerware 9120 UPS
More>>>
Short summary description Eaton Powerware 9120 UPS uninterruptible power supply (UPS) 2 kVA 1400 W:
This short summary of the Eaton Powerware 9120 UPS uninterruptible power supply (UPS) 2 kVA 1400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Powerware 9120 UPS, 2 kVA, 1400 W, 50/60 Hz, 50 dB, 7 min, 20 min

Long summary description Eaton Powerware 9120 UPS uninterruptible power supply (UPS) 2 kVA 1400 W:
This is an auto-generated long summary of Eaton Powerware 9120 UPS uninterruptible power supply (UPS) 2 kVA 1400 W based on the first three specs of the first five spec groups.

Eaton Powerware 9120 UPS. Output power capacity: 2 kVA, Output power: 1400 W, Input frequency: 50/60 Hz. Typical backup time at full load: 7 min, Typical backup time at half load: 20 min. Product colour: White. Weight: 37 g. Input connection type: IEC320/10A, Dimensions (WxDxH): 215 x 470 x 365 mm, Nominal output voltage: 240 V

Brand Image Product code Product Stock Price from
Eaton

Eaton Powerware 3105 UPS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W
(show image)
PW3105 350 Powerware 3105 UPS 350VA 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Powerware 3105 UPS 350VA Schuko uninterruptible power supply (UPS) 0.35 kVA 210 W
(show image)
103004343-5502 Powerware 3105 UPS 350VA Schuko 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Powerware 3105 UPS 500VA Schuko uninterruptible power supply (UPS) 0.5 kVA 300 W
(show image)
103004344-5502 Powerware 3105 UPS 500VA Schuko 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Powerware 9125 Rackmount UPS 2000 VA EBM48 uninterruptible power supply (UPS) 2 kVA 1400 W
(show image)
05146074-6591 Powerware 9125 Rackmount UPS 2000 VA EBM48 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Powerware 9125 Rackmount UPS 3000 VA uninterruptible power supply (UPS) 3 kVA 2100 W
(show image)
103002723-6592 Powerware 9125 Rackmount UPS 3000 VA 0.00
(excl. VAT)
0 (incl. VAT)