location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Contour 2.0 15.6" Business Laptop Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour 2.0 15.6" Business Laptop Briefcase
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K60386EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252596893 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Contour 2.0 15.6" Business Laptop Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ergonomic design features a contoured panel that hugs the body and shifts weight closer to the centre of gravity*, while specially positioned pockets help evenly distribute weight and balance contents. *When lifting properly.
  • - Padded carry handle adds another comfortable carrying option.
  • - Laptop security compartment with a puncture-resistant, lockable zip secures your laptop or tablet from intrusion.
  • - RFID security pocket protects credit cards, passports – anything embedded with an RFID chip – from being maliciously scanned.
  • - Laptop compartment with drop protection adds an extra layer of interior protection.
  • - TSA checkpoint friendly allows you to leave your laptop in your briefcase during TSA screening.
  • - Durable, water-resistant material made from tough, long-lasting 1680D ballistic polyester keeps contents protected and dry.
  • - Quick-access pockets provide fast, easy access to items you use often.
  • - Trolley pass through allows you to easily and securely attach your briefcase to a roller or carry-on case.
Warranty: 5 years
Long product name Kensington Contour 2.0 15.6" Business Laptop Briefcase :
The long product name of Kensington Contour 2.0 15.6" Business Laptop Briefcase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Contour 2.0 15.6" Business Laptop Briefcase
More>>>
Kensington Contour 2.0 15.6" Business Laptop Briefcase:
The official description of Kensington Contour 2.0 15.6" Business Laptop Briefcase as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable, secure, stylish, durable and TSA checkpoint friendly, the ergonomically designed Contour 2.0 Business Laptop Briefcase – 15.6 is the perfect 15.6 laptop briefcase for mobile professionals. The Contour 2.0 Business Laptop Briefcase – 15.6 features a contoured panel that hugs the body and shifts weight so it’s closer to the centre of gravity*; specially positioned pockets that help evenly distribute weight and balance contents; a laptop security compartment with a puncture-resistant, lockable zip; tough, water-resistant material; and interior padding for an added layer of protection. *When lifting properly.

Ergonomic design features a contoured panel that hugs the body and shifts weight closer to the centre of gravity*, while specially positioned pockets help evenly distribute weight and balance contents. *When lifting properly.
Padded carry handle adds another comfortable carrying option.
Laptop security compartment with a puncture-resistant, lockable zip secures your laptop or tablet from intrusion.
RFID security pocket protects credit cards, passports – anything embedded with an RFID chip – from being maliciously scanned.
Laptop compartment with drop protection adds an extra layer of interior protection.
TSA checkpoint friendly allows you to leave your laptop in your briefcase during TSA screening.
Durable, water-resistant material made from tough, long-lasting 1680D ballistic polyester keeps contents protected and dry.
Quick-access pockets provide fast, easy access to items you use often.
Trolley pass through allows you to easily and securely attach your briefcase to a roller or carry-on case.

Short summary description Kensington Contour 2.0 15.6" Business Laptop Briefcase:
This short summary of the Kensington Contour 2.0 15.6" Business Laptop Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Contour 2.0 15.6" Business Laptop Briefcase, Briefcase, 39.6 cm (15.6"), Shoulder strap, 1.4 kg

Long summary description Kensington Contour 2.0 15.6" Business Laptop Briefcase:
This is an auto-generated long summary of Kensington Contour 2.0 15.6" Business Laptop Briefcase based on the first three specs of the first five spec groups.

Kensington Contour 2.0 15.6" Business Laptop Briefcase. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s), Shoulder strap. Weight: 1.4 kg. Surface coloration: Monochromatic

Ergonomic design
Ergonomic design

Contoured panel hugs the body and shifts weight closer to the centre of gravity*, while specially positioned pockets help evenly distribute weight and balance contents. *When lifting properly.

Padded carry handle
Padded carry handle

Adds another comfortable option to how it can be carried.

Laptop security compartment with puncture-resistant, lockable zip
Laptop security compartment with puncture-resistant, lockable zip

Secures your laptop or tablet from intrusion.

RFID Security Pocket
RFID Security Pocket

Protects credit cards, passports – anything embedded with an RFID chip – from being maliciously scanned.

Laptop compartment with drop protection
Laptop compartment with drop protection

Adds an extra layer of interior protection.

TSA checkpoint friendly
TSA checkpoint friendly

Allows you to leave your laptop in your briefcase during TSA screening.

Durable, water-resistant material
Durable, water-resistant material

Made from tough, long-lasting 1680D ballistic polyester to keep contents dry and protected.

Quick-access pockets
Quick-access pockets

For fast, easy access to items you use often.

Trolley pass through
Trolley pass through

Allows you to easily and securely attach the briefcase to a roller or carry-on case.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Material *
Polyester
Product main colour *
Black
Integrated compartment(s)
Yes
Tablet compartment
Yes
Brand compatibility *
Any brand
Front pocket
Yes
Carrying handle(s)
Yes
Shoulder strap
Yes
Protection features
Water resistant
TSA checkpoint
Yes
Features
Country of origin
China
Certification
EU REACH, CA Prop 65
Weight & dimensions
Width
465 mm
Depth
152 mm
Height
420 mm
Weight
1.4 kg
Recommended weight
9.07 kg
Notebook compartment dimensions (W x D x H)
290 x 40 x 390 mm
Volume
10.5 L
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)