icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
Kensington logo

Kensington Contour 2.0 14" Executive Laptop Briefcase

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123464
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Kensington Contour 2.0 14" Executive Laptop Briefcase:
  • - Ergonomic design features a contoured panel that hugs the body and shifts weight closer to the centre of gravity*, while specially positioned pockets help evenly distribute weight and balance contents. *When lifting properly.
  • - Padded carry handle adds another comfortable carrying option.
  • - Laptop security compartment with a puncture-resistant, lockable zip secures your laptop or tablet from intrusion.
  • - RFID security pocket protects credit cards, passports – anything embedded with an RFID chip – from being maliciously scanned.
  • - Laptop compartment with drop protection adds an extra layer of interior protection.
  • - Durable, water-resistant material made from tough, long-lasting 1680D ballistic polyester keeps contents protected and dry.
  • - Quick-access pockets provide fast, easy access to items you use often.
  • - Trolley pass through allows you to easily and securely attach your briefcase to a roller or carry-on case.
Warranty:
5 years
Long product name Kensington Contour 2.0 14" Executive Laptop Briefcase:

Contour 2.0 14" Executive Laptop Briefcase

Kensington Contour 2.0 14" Executive Laptop Briefcase:

Comfortable, secure, stylish and durable, the ergonomically designed Contour 2.0 Executive Laptop Briefcase – 14 is the perfect 14 laptop briefcase for mobile professionals. The Contour 2.0 Executive Laptop Briefcase – 14 features a contoured panel that hugs the body and shifts weight closer to the centre of gravity*; specially positioned pockets that help evenly distribute weight and balance contents; a laptop security compartment with a puncture-resistant, lockable zip; tough, water-resistant material; and interior padding for an added layer of protection. *When lifting properly.

Ergonomic design features a contoured panel that hugs the body and shifts weight closer to the centre of gravity*, while specially positioned pockets help evenly distribute weight and balance contents. *When lifting properly.
Padded carry handle adds another comfortable carrying option.
Laptop security compartment with a puncture-resistant, lockable zip secures your laptop or tablet from intrusion.
RFID security pocket protects credit cards, passports – anything embedded with an RFID chip – from being maliciously scanned.
Laptop compartment with drop protection adds an extra layer of interior protection.
Durable, water-resistant material made from tough, long-lasting 1680D ballistic polyester keeps contents protected and dry.
Quick-access pockets provide fast, easy access to items you use often.
Trolley pass through allows you to easily and securely attach your briefcase to a roller or carry-on case.

Short summary description Kensington Contour 2.0 14" Executive Laptop Briefcase:

Kensington Contour 2.0 14" Executive Laptop Briefcase, Briefcase, 35.6 cm (14"), Shoulder strap, 800 g

Long summary description Kensington Contour 2.0 14" Executive Laptop Briefcase:

Kensington Contour 2.0 14" Executive Laptop Briefcase. Case type: Briefcase, Maximum screen size: 35.6 cm (14"), Carrying handle(s), Shoulder strap. Weight: 800 g. Surface coloration: Monochromatic

Reasons to buy
Specs
Similar products
Distributors
Loading...
Reasons to buy +
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.