location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K380 Multi-Device Bluetooth Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K380 Multi-Device Bluetooth Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007575 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206061439
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:45:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech K380 Multi-Device Bluetooth Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With the K380 Multi-Device, you can easily connect to and type on all your computing devices: Windows, Mac, ChromeOS, Android, iOS (iPhone and iPad) and Apple TV (2nd and 3rd generations only).
  • - Use this compact, lightweight keyboard to type anywhere around the home.
  • - Dedicated Easy-Switch™ buttons make it easy to connect with up to three devices and instantly switch between them.
  • - No matter what device is connected to the keyboard, the typing experience is familiar and includes your favourite hotkeys and shortcuts.
  • - The 2-year battery life virtually eliminates battery worries and lets you focus on what you’re typing. Keyboard battery life calculation based on an estimated two million keystrokes/year in an office environment. User experience may vary.
Warranty: 2 years
Long product name Logitech K380 Multi-Device Bluetooth Keyboard :
The long product name of Logitech K380 Multi-Device Bluetooth Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K380 Multi-Device Bluetooth Keyboard
More>>>
Logitech K380 Multi-Device Bluetooth Keyboard:
The official description of Logitech K380 Multi-Device Bluetooth Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech® K380 Multi-Device Bluetooth® keyboard makes any space minimalist, modern, and multi-device, letting you type on your smartphone, tablet, and more.* Connect with up to three Bluetooth-enabled devices simultaneously and switch instantly between them.
The K380 Multi-Device is compact and lightweight. You can type on the device of your choice—anywhere.
It automatically detects your device, maps keys, and provides a familiar typing experience with all your favorite shortcuts. So you can own your space on any device, anywhere.
Two years of battery life** virtually eliminates power concerns. You may even forget the keyboard needs batteries!
* Bluetooth-enabled devices that support external keyboards
** Depending on usage an environment

Short summary description Logitech K380 Multi-Device Bluetooth Keyboard:
This short summary of the Logitech K380 Multi-Device Bluetooth Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K380 Multi-Device Bluetooth Keyboard, Mini, Wireless, Bluetooth, QWERTY, Blue

Long summary description Logitech K380 Multi-Device Bluetooth Keyboard:
This is an auto-generated long summary of Logitech K380 Multi-Device Bluetooth Keyboard based on the first three specs of the first five spec groups.

Logitech K380 Multi-Device Bluetooth Keyboard. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Blue

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard layout *
QWERTY
Keyboard language *
Italian
Pointing device *
No
Keyboard form factor *
Mini
Numeric keypad *
No
Multi-device support
Yes
Bluetooth version
3.0
On/off switch
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Blue
Surface coloration
Monochromatic
LED indicators
Battery, Bluetooth
Battery LED indicator
Yes
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Service life of battery
24 month(s)
Number of batteries supported
2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Mobile operating systems supported
iPadOS, iOS 11.0, iOS 11.4, iOS 12, iOS 13, iOS 14.5, Android 8.0, Android 9.0, Android 10.0, Android 10
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
279.5 x 124.2 x 16.4 mm
Keyboard weight
423 g
Mouse dimensions (WxDxH)
59 x 107 x 26.5 mm
Mouse weight
107 g
Packaging data
Package width
136 mm
Package depth
296 mm
Package height
32 mm
Package weight
518 g
Packaging content
Number of products included *
1 pc(s)
Receiver dimensions (WxDxH)
18.7 x 6.1 x 14.4 mm
Receiver weight
1.8 g
Batteries included
Yes
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
136 mm
Master (outer) case length
305 mm
Master (outer) case height
287 mm
Master (outer) case gross weight
4.5 kg
Brand Image Product code Product Stock Price from
Logitech MK850 Performance Wireless Keyboard and Mouse Combo Logitech MK850 Performance Wireless Keyboard and Mouse Combo
(show image)
920-008227 MK850 Performance Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy Gaming Keyboard
(show image)
920-008085 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless Keyboard Logitech K780 Multi-Device Wireless Keyboard
(show image)
920-008038 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G610 Orion Brown keyboard Gaming USB QWERTY US International Black
(show image)
920-007867 G610 Orion Brown 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G810 keyboard Gaming USB QWERTY US International Black Logitech G810 keyboard Gaming USB QWERTY US International Black
(show image)
920-007747 G810 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK235 Wireless Keyboard and Mouse Combo Logitech MK235 Wireless Keyboard and Mouse Combo
(show image)
920-007913 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth Keyboard Logitech K380 Multi-Device Bluetooth Keyboard
(show image)
920-007574 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Touch Keyboard K400 Plus Logitech Wireless Touch Keyboard K400 Plus
(show image)
920-007135 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK270 Logitech Wireless Combo MK270
(show image)
920-004512 Wireless Combo MK270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K750 keyboard Office RF Wireless QWERTY Italian Black Logitech K750 keyboard Office RF Wireless QWERTY Italian Black
(show image)
920-002919 K750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Disclaimer Logitech K380 Multi-Device Bluetooth Keyboard:
Disclaimer

© 2015 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.
The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under license.
All other trademarks are the property of their respective owners.