CENTURY T051 RFID tag Black 500 pc(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18915
Info modified on:
14 Mar 2024, 19:46:42
Bullet Points CENTURY T051 RFID tag Black 500 pc(s):
  • - Product code: T051
  • - Frequency: AM,RF
  • - Dimension: 51 mm
  • - Color: Customized,Black,White
  • - Lock: Super,Standard
  • - Packing: 58.5X39X17.5cm,500pcs/ctn,11.16kgs/ctn(8.2MHz),11.47kgs/ctn(58KHz)
Long product name CENTURY T051 RFID tag Black 500 pc(s):

AM/RF, 8.2 MHz, black, 51 mm

Short summary description CENTURY T051 RFID tag Black 500 pc(s):

CENTURY T051, Black, 8.2 MHz, 585 mm, 390 mm, 175 mm, 11.2 kg

Long summary description CENTURY T051 RFID tag Black 500 pc(s):

CENTURY T051. Product colour: Black, Operating frequency: 8.2 MHz. Package width: 585 mm, Package depth: 390 mm, Package height: 175 mm. Quantity per pack: 500 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.