Ergotron logo

Ergotron Neo-Flex Dual Monitor Wall Mount monitor mount / stand 61 cm (24") Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143479
Info modified on:
07 Dec 2023, 09:58:59
Warranty:
Five (5) years
Long product name Ergotron Neo-Flex Dual Monitor Wall Mount monitor mount / stand 61 cm (24") Silver:

Neo-Flex Dual Monitor Wall Mount

Short summary description Ergotron Neo-Flex Dual Monitor Wall Mount monitor mount / stand 61 cm (24") Silver:

Ergotron Neo-Flex Dual Monitor Wall Mount, 22.7 kg, 61 cm (24"), 75 x 75 mm, 100 x 100 mm, Silver

Long summary description Ergotron Neo-Flex Dual Monitor Wall Mount monitor mount / stand 61 cm (24") Silver:

Ergotron Neo-Flex Dual Monitor Wall Mount. Maximum weight capacity: 22.7 kg, Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -180 - 180°. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.