location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus CX6400 Inkjet A4 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX6400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11C545031CW
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus CX6400 Inkjet A4 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - A4 22 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 8.7 kg
Warranty: 1 year repair or replace
Long product name Epson Stylus CX6400 Inkjet A4 22 ppm :
The long product name of Epson Stylus CX6400 Inkjet A4 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus CX6400 printing, scanning and photocopying, 5760 dpi, 22ppm, USB
More>>>
Epson Stylus CX6400 Inkjet A4 22 ppm:
The official description of Epson Stylus CX6400 Inkjet A4 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPSON Stylus CX6400 is an excellent all-in-one solution for the home and office. EPSON DURABrite™ inks ensure superb colour quality even on plain or recycled media, while a built-in multi-compatible memory card reader adds amazing photo printing flexibility. You can print direct from your memory card without using a computer!

Short summary description Epson Stylus CX6400 Inkjet A4 22 ppm:
This short summary of the Epson Stylus CX6400 Inkjet A4 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus CX6400, Inkjet, Colour printing, Colour copying, Colour scanning, A4

Long summary description Epson Stylus CX6400 Inkjet A4 22 ppm:
This is an auto-generated long summary of Epson Stylus CX6400 Inkjet A4 22 ppm based on the first three specs of the first five spec groups.

Epson Stylus CX6400. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 11 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
11 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
6 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
150 sheets
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Compatible memory cards
MicroDrive
Sound pressure level (printing)
42 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
14 W
System requirements
Minimum RAM
64 MB
Minimum storage drive space
40 MB
Weight & dimensions
Weight
8.7 kg
Other features
Dimensions (WxDxH)
450 x 429 x 218 mm
Network ready
No
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:14:51
Uk has collected 3 expert reviews for Epson Stylus CX6400 Inkjet A4 22 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
zdnet.co.uk
Updated:
2013-11-20 11:14:38
Epsons CX6400 multifunction printer delivers office features and tools at an attractively low price.
80%
Brand Image Product code Product Stock Price from
Epson Stylus Photo PX650 Epson Stylus Photo PX650
(show image)
C11CA51302 Epson Stylus Photo PX650 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus SX415 Epson Stylus SX415
(show image)
C11CA44312 Epson Stylus SX415 0.00
(excl. VAT)
0 (incl. VAT)