location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS 400m/320GB Rack (1U) Intel® Pentium® 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS 400m/320GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32877
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega NAS 400m/320GB Rack (1U) Intel® Pentium® 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U)
  • - Intel® Pentium® 2 GHz
  • - 0.5
  • - 205 W
Warranty: Warranty 3 years. On-Site Service - Gold (1 year), Gold Plus (3 years) on-site service plan options available.
Long product name Iomega NAS 400m/320GB Rack (1U) Intel® Pentium® 0.5 GB :
The long product name of Iomega NAS 400m/320GB Rack (1U) Intel® Pentium® 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega NAS P400m Series – 320GB (4x hot-swappable 80GB Ultra Fast ATA-100 drives, 7200 rpm).
More>>>
Iomega NAS 400m/320GB Rack (1U) Intel® Pentium® 0.5 GB:
The official description of Iomega NAS 400m/320GB Rack (1U) Intel® Pentium® 0.5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Benefits and Features of the NAS 400m/320GB



The Iomega NAS 400m/320GB storage server with Active Directory™ support makes it easy to seamlessly integrate 320GB of RAID-redundant network storage into your existing network infrastructures — plus, it makes it affordable!



Your network can have:

- high data availability and reliability with hot swap drives, and RAID protection

- 320GB of storage you already know how to use with a Windows® Powered OS
easy installation with plug-and-play connectivity

- the best data protection and data storage for your dollar

Short summary description Iomega NAS 400m/320GB Rack (1U) Intel® Pentium® 0.5 GB:
This short summary of the Iomega NAS 400m/320GB Rack (1U) Intel® Pentium® 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS 400m/320GB, Rack (1U), Intel® Pentium®, 0.5 GB

Long summary description Iomega NAS 400m/320GB Rack (1U) Intel® Pentium® 0.5 GB:
This is an auto-generated long summary of Iomega NAS 400m/320GB Rack (1U) Intel® Pentium® 0.5 GB based on the first three specs of the first five spec groups.

Iomega NAS 400m/320GB. Chassis type: Rack (1U). Processor family: Intel® Pentium®, Processor frequency: 2 GHz. Internal memory: 0.5 GB

Storage
Storage drive capacity *
320 GB
Storage drive interface *
EIDE/ATA
HDD speed
7200 RPM
Processor
Processor family *
Intel® Pentium®
Processor frequency *
2 GHz
Number of processors installed
1
Memory
Internal memory *
0.5 GB
Design
Chassis type *
Rack (1U)
Power
Power supply unit (PSU) capacity
205 W
Weight & dimensions
Weight
11.3 kg
Other features
Dimensions (WxDxH)
539.8 x 439.7 x 41.3 mm
I/O ports
• RAID levels: 0, 1, 5 and non-RAID. • Dual auto-sensing PCI Gigabit Ethernet ports (10/100/1000) with teaming and load balancing, RJ-45 connectors. • Single PCI Ultra160 SCSI connector (VHDC1). • Other connectors: 2x USB 1.1, 1x VGA, 1x serial (UPS), 1x keyboard, 1x mouse.
Cache internal
2 MB
Technical features
Additional Interfaces: 1 Ultra160 SCSI interface (68-pin VHDC1 connector) for SCSI tape backup units 1 Serial Port (DB9) for UPS systems only 2 USB 1.1 Ports 1 VGA port (used for troubleshooting purposes only) 1 PS/2 Port (used for troubleshooting purposes only)
Storage drive type
Four 80GB EIDE
Compatible operating systems
Microsoft Windows Powered OS – Version 2.01 Additional OS Features: • Single Sign-on (SSO) support. • Distributed file system (DFS) support. • Persistent Storage Manager (PSM) v2.2: up to 250 snapshots per data volume. • Precise Storage Manager v2.0: disk quota management.
Networking features
2 Broadcom 10/100/1000 Ethernet
Country Distributor
United Kingdom 1 distributor(s)