location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare AirFloss w/5100 ProtectiveClean handle Interdental cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare AirFloss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w/5100 ProtectiveClean handle Interdental cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8272/21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103887331
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Feb 2020
Product end of life date
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare AirFloss w/5100 ProtectiveClean handle Interdental cleaner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 99.9% Plaque Removal
  • - Helps prevent cavities
  • - 30-Second Clean
  • - Easily start a healthy habit
  • - Micro-droplet technology
  • - BrushSync technology
  • - Quadpacer and Smartimer
  • - Naturally whiter teeth
  • - Three modes
Long product name Philips Sonicare AirFloss w/5100 ProtectiveClean handle Interdental cleaner :
The long product name of Philips Sonicare AirFloss w/5100 ProtectiveClean handle Interdental cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sonicare AirFloss Interdental - Rechargeable
More>>>
Philips Sonicare AirFloss w/5100 ProtectiveClean handle Interdental cleaner:
The official description of Philips Sonicare AirFloss w/5100 ProtectiveClean handle Interdental cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For those who don't floss consistently, AirFloss is an easy way to start cleaning between teeth. AirFloss can be used with mouthwash or water and features unique air and micro-droplet technology to help remove plaque in hard-to-reach areas.

Short summary description Philips Sonicare AirFloss w/5100 ProtectiveClean handle Interdental cleaner:
This short summary of the Philips Sonicare AirFloss w/5100 ProtectiveClean handle Interdental cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare AirFloss w/5100 ProtectiveClean handle Interdental cleaner, Mint colour, White, 30 s, 62000 pulse/min, Built-in, Lithium-Ion (Li-Ion), 24 h

Long summary description Philips Sonicare AirFloss w/5100 ProtectiveClean handle Interdental cleaner:
This is an auto-generated long summary of Philips Sonicare AirFloss w/5100 ProtectiveClean handle Interdental cleaner based on the first three specs of the first five spec groups.

Philips Sonicare AirFloss w/5100 ProtectiveClean handle Interdental cleaner. Product colour: Mint colour, White, Treatment time: 30 s, Pump frequency: 62000 pulse/min. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h

Up to 99.9% plaque removal
Up to 99.9% plaque removal

AirFloss uses microdroplets of air and water or mouthwash to remove up to 99% more plaque between teeth*

An easy way to start a healthy habit
An easy way to start a healthy habit

Interproximal cleaning is very important to overall oral health. AirFloss is an easy way to clean deeper between teeth, helping to form a healthy habit.

Air and micro-droplet technology
Air and micro-droplet technology

Our clinically proven results are possible thanks to our unique technology, which combines air and mouthwash or water to powerfully yet gently clean between teeth and along the gumline.

Connects smart brush handle and smart brush heads
Connects smart brush handle and smart brush heads

A microchip-enabled technology that detects and synchronises the smart brush head with the smart handle. The smart handle and smart brush head pair is a powerful combination that enables Smart replacement reminders.

Helps prevent cavities between teeth
Helps prevent cavities between teeth

By gently bursting away plaque that brushing missed, Sonicare AirFloss helps prevent cavities from forming in the spaces between your teeth.

Timers encourage thorough 2 minutes of brushing
Timers encourage thorough 2 minutes of brushing

It takes just 2 minutes to thoroughly brush your teeth. Our Quadpacer lets you know when you've spent the optimal amount of time on each section of your mouth while our Smartimer signals when your total time is up. Together they help you reach your recommended brushing time, every time.

Cleans your entire mouth in just 30 seconds
Cleans your entire mouth in just 30 seconds

With the AirFloss, cleaning your entire mouth takes just 30 seconds. Simply press the button once for a single burst, then move and repeat. To use the new auto-burst feature, hold down the button and move the guidance tip from space to space. It will automatically burst every second.

Whitens teeth in just one week
Whitens teeth in just one week

Click on the W2 Optimal White brush head to remove surface stains and reveal a whiter smile. With its densely packed central stain-removal bristles, it's clinically proven to whiten teeth in just one week.

Choose from three modes
Choose from three modes

With a choice of three modes, this toothbrush allows you to customise brushing to your own needs. Clean mode is standard for superior cleaning. White is the ideal mode for removing surface stains. And Gum Care mode adds an extra minute of reduced-power brushing, so you can gently massage your gums.

Features
Product colour *
Mint colour, White
Treatment time
30 s
Pump frequency
62000 pulse/min
Number of nozzles
1
Handles quantity
1
Power
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Charging time
24 h
Battery life
3 week(s)
Packaging content
Battery charger included
Yes
Brand Image Product code Product Stock Price from
Philips Sonicare AirFloss Pro Interdental - Nozzles HX8032/35 Philips Sonicare AirFloss Pro Interdental - Nozzles HX8032/35
(show image)
HX8032/35 Interdental - Nozzles HX8032/35