location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5590 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5590
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JYJXP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184209646
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Re-imaging Guide for Microsoft Windows (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory and Environmental Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EUROPEAN UNION - CE Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL JYJXP user manual (14.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 5590 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8250U (6MB Cache, 1.6GHz)
  • - 39.6 cm (15.6") HD 1366 x 768
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 500GB HDD
Warranty: 1 Year Basic Onsite
Long product name DELL Latitude 5590 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of DELL Latitude 5590 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (6MB Cache, 1.6GHz), 4GB DDR4-SDRAM, 500GB HDD, 39.6 cm (15.6") HD 1366 x 768, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
DELL Latitude 5590 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of DELL Latitude 5590 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feature-rich and versatile
A 15.6" laptop built for ultimate productivity and performance. Featuring top of the line security features.

Short summary description DELL Latitude 5590 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Latitude 5590 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 5590, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude 5590 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 5590 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 5590. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Office everywhere.
Office everywhere.

Latitude laptops and 2-in-1s enable all day productivity with the most secure and manageable features all in a beautiful design you will be proud to carry. No matter where work takes you—whether you are on the go, at the desk or working from the café, we have the right solutions so you can office everywhere.

Security you can rely on
Security you can rely on

Log in with ease: Activate Windows Hello via an infrared camera to facilitate facial recognition for easy and secure access.

Trusted authentication: The Latitude 5590 offers multiple security options to meet your diverse security needs. Features include essential multi-factor authentication hardware such as touch fingerprint reader, contacted FIPS 201 Smart Card Reader, and Contactless Smart Card Reader NFC to prevent unauthorized access.

Protection from attacks: Dell™ ControlVault 2™ with FIPs 140-2 Level 3 Certification provides a more secure alternative for storing and processing passwords, biometric templates and security codes.

Manage with ease: Through Dell unique vPro extensions, you can remotely manage a fleet of devices, including diagnostics whether they are powered on or off.

Keeps up with you, and your work
Keeps up with you, and your work

The power to perform: Leverage outstanding performance with Intel® 7th Generation Dual Core™ or 8th Generation Quad Core™ processors. A range of storage options from HDD to M.2 PCIe NVMe round out your Latitude 5590 to power your workday.

Designed with purpose: Choose between HD, Full HD or Full HD with touch options and work confidently thanks to an exceptional display. Your Latitude is equipped with all-day battery life, or bring your Dell Power Companion for extended workdays.

Focus on work, not your notebook: Tested against 17 MIL STD 810G benchmarks, our incredibly durable systems make sure your work stays safe wherever you go.

Connect to what you love: Navigate congested workspaces with ease with a range of wireless options, including mobile broadband that lets you work anywhere.

Dell Business Dock - WD15: The power to get ahead
Dell Business Dock - WD15: The power to get ahead

Get up and running fast with Dell Business Dock - WD15. Seamlessly transition from on the go to at your desk with the most powerful, compatible and manageable USB-C dock.

Dell Business Dock - WD15: Power your Latitude and connect to up to two Full HD displays and other peripheral devices with a single, DisplayPort™ over USB Type-C™ cable.

All-day productivity
All-day productivity

Dell Latitude gives users the power and connectivity they need throughout the day, no matter how they work. With industry-leading battery life and extensive connectivity options like 4G/LTE and single cable docking, workers can be confident that they can stay connected wherever they are. And with features like Express Charge, which gives workers up to an 80% charge in less than an hour, workers can seamlessly move between their desks and meetings.

Beautifully designed
Beautifully designed

With an innovative design, Latitude laptops and 2-in-1s are devices you are proud to carry. Made with premium materials like recycled carbon fiber, you can rely on your Latitude’s durability while taking advantage of the smallest and lightest form factor on the planet. And, with features like brilliant displays and thin bezels, you can be fully immersed in all the on-screen brilliance your Latitude can deliver.

Trusted by IT
Trusted by IT

Dell’s Latitude portfolio has the most secure laptops and 2-in-1s in the world. You can rest assured that your data is always protected with a wide variety of biometric readers and encrypted hard drives. Streamline your remote management and deployment capabilities with the Dell Client Command Suite. Plus, with over a decade’s worth of experience in working with sustainable materials, you can feel good about less environmental waste in product and packaging.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Pixel pitch
0.2265 x 0.2265 mm
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
SmartCard slot
Yes
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
English
Drivers included
Yes
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity *
68 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
1.7 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Weight & dimensions
Width
376 mm
Depth
250.7 mm
Height (front)
2.06 cm
Height (rear)
2.33 cm
Weight *
1.88 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 03:52:38
Uk has collected 4 expert reviews for DELL Latitude 5590 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
laptopmedia.com
Updated:
2019-11-21 03:52:38
The Latitude series are also blessed with the Dell docking support, which makes expanding your work on more than one screen easy and neat. In addition to that, the Latitude 5590 has an SSD option and 8 GB of DDR4 2400 MHz RAM in its sleeve, as well as a F...
Good All-new Core i7-8650U onboard, Good and tough design, IPS display, Backlit keyboard, Good battery life...
Bad PWM-adjusted for all brightness levels (fixed by our profiles), Displays only 50% of sRGB colors...
Bottom line Dell is a company with huge traditions in portable enterprise and business computers. One of its main rivals is Lenovo (formerly IBM) with its ThinkPad series and the ThinkPad L570 in particular. More challenge in this category is found in the face of HP'...
0%
notebookcheck.net
Updated:
2019-11-21 03:52:38
Ready for business The Dell Latitude 5590 combines performance and versatility into a 15-inch case. Find out in this review how this business companion fares against the competition...
Good quick Intel Core i5-8250U, good keyboard, sophisticated method of brightness distribution, many configuration options, 256 GB SSD, MIL standard 810G certified case, very fast UHS-II card reader, good viewing angles, matte IPS display, simple serviceabili...
Bad poor brightness and colour distribution, PWM with up to 98% brightness, comparatively high power consumption, no dedicated GPU solutions...
Bottom line The Dell Latitude 5590, courtesy of Cyberport.The Dell Latitude 5590 is a good 15.6-inch business notebook. The ease of serviceability and many configuration options are big positives. The keyboard is comfortable and is especially good for prolific writer...
86%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL Latitude 5590 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration