LevelOne logo

LevelOne 5-Port Gigabit PoE Switch, 802.3at/af PoE, 4 PoE Outputs, 60W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68526
Info modified on:
14 Mar 2024, 18:08:25
Bullet Points LevelOne 5-Port Gigabit PoE Switch, 802.3at/af PoE, 4 PoE Outputs, 60W:
  • - IEEE 802.3af/at PoE compliant to simplify deployment and installation
  • - 10/100/1000Mbps wire speed transmission and reception
  • - Auto-detection and protection of non-standard PoE devices
  • - IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
  • - Total PoE power budget: 60W, up to 30W per port
Long product name LevelOne 5-Port Gigabit PoE Switch, 802.3at/af PoE, 4 PoE Outputs, 60W:

4x RJ-45 PoE, 1x RJ-45 Uplink, 52V DC, 1.25A, 65W, 750 g

LevelOne 5-Port Gigabit PoE Switch, 802.3at/af PoE, 4 PoE Outputs, 60W:

The LevelOne GEP-0523 is a Gigabit Ethernet PoE switch with a total of 5 ports, one of which is available as uplink port and 4 ports for Power over Ethernet. Per PoE port a power supply of up to 30W is possible. The total PoE power budget is 60W. It is an ideal solution when office and home users use a combination of PoE and non-PoE devices.

The GEP-0523\'s four PoE-enabled ports make it the ideal solution for office users using PoE-enabled devices in the workplace. This can include a mix of PoE IP phones, PoE Wifi APs and PoE IP cams. It is the perfect solution for offices that want to upgrade their office equipment and LAN infrastructure to PoE capability or upgrade with Gigabit performance. The switch automatically detects the connected IEEE 802.3at/af standard device and provides these devices with power and data over a single cable.

In addition, the GEP-0523 enables users to provide a stable and reliable high-speed LAN environment with store-and-forward switching architecture, packet error filtering and blockage-free packet forwarding. The 802.3x flow control mechanisms operate in both full and half duplex modes. This device supports the N-Way Auto Negotiation protocol, which automatically detects network speed and duplex mode.

For instant fault detection, the GEP-0523 is equipped with a full range of LEDs to help monitor and troubleshoot the network.

Short summary description LevelOne 5-Port Gigabit PoE Switch, 802.3at/af PoE, 4 PoE Outputs, 60W:

LevelOne 5-Port Gigabit PoE Switch, 802.3at/af PoE, 4 PoE Outputs, 60W, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description LevelOne 5-Port Gigabit PoE Switch, 802.3at/af PoE, 4 PoE Outputs, 60W:

LevelOne 5-Port Gigabit PoE Switch, 802.3at/af PoE, 4 PoE Outputs, 60W. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. DC input voltage: 52 - 57 V. Power over Ethernet (PoE)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.