location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R740 server 240 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6YR0N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184231777
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Dell EMC PowerEdge R740 Technical Specifications (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 6YR0N user manual (73.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge Servers Troubleshooting Guide (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC NVDIMM-N Persistent Memory User Guide  (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 Version 3.21.21.21 User's Guide (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller Version 3.21.21.21 User's Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge R740 and R740XD Statement of Volatility (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge R740 and R740xd Getting Started Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iDRAC9 with Lifecycle Controller Version 3.21.21.21 Redfish API Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller Version 3.21.21.21 Remote Services Quick Start Guide (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iDRAC9 with Lifecycle Controller Version 3.21.21.21 Attribute Registry (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC Systems Management Overview Guide Version 16.0 (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL Regulatory and Environmental Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R740 server 240 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon Silver 4110 (11M Cache, 2.1GHz)
  • - 16GB (2667MT/s) DDR4-SDRAM
  • - 240GB SSD
  • - PERC H740P
  • - iDRAC9 Enterprise
Warranty: 3 Years ProSpt
Long product name DELL PowerEdge R740 server 240 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W :
The long product name of DELL PowerEdge R740 server 240 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4110 (11M Cache, 2.1GHz), 8 x 2.5", 16GB 2667MT/s RDIMM, 240GB SSD, PCIex 8, Broadcom 5720 QP 1Gb, PERC H740P, iDRAC9 Enterprise, 750W
More>>>
DELL PowerEdge R740 server 240 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W:
The official description of DELL PowerEdge R740 server 240 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate your applications
Maximize application performance with the optimal mix of accelerator cards, storage and compute power in a 2U, 2-socket platform optimized for VDI.

Short summary description DELL PowerEdge R740 server 240 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W:
This short summary of the DELL PowerEdge R740 server 240 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R740, 2.1 GHz, 4110, 16 GB, DDR4-SDRAM, 240 GB, Rack (2U)

Long summary description DELL PowerEdge R740 server 240 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of DELL PowerEdge R740 server 240 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

DELL PowerEdge R740. Processor family: Intel® Xeon®, Processor frequency: 2.1 GHz, Processor model: 4110. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 240 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

General-purpose workhorse optimized for workload acceleration
General-purpose workhorse optimized for workload acceleration

Maximize your application performance with the PowerEdge R740 server, which brings you the perfect balance of accelerator cards, storage and compute resources in a 2U, 2-socket platform. With up to three 300W accelerator cards or six 150W cards, the R740 has the versatility to adapt to virtually any application and provides the optimum platform for VDI deployments. The R740 offers up to 16 x 2.5” or 8 x 3.5” drives and iDRAC9, so you can scale to meet demands and simplify the entire IT lifecycle.

Ideal workloads:

-VDI
-Private cloud
-Artificial intelligence
-Machine learning

Achieve IT transformation with the Dell EMC PowerEdge portfolio
Achieve IT transformation with the Dell EMC PowerEdge portfolio

The R740 is a general-purpose workhorse optimized for workload acceleration. With its versatility, the R740 can help you transform your data center for VDI, artificial intelligence and software-defined storage (SDS).

-Simplify and accelerate VMware vSAN™ deployments with validated, pre-bundled and tailored Ready Nodes.
-Scale compute resources with Intel® Xeon® Scalable processors, delivering a 27% increase in processing cores and 50% increase in bandwidth over previous generation of Xeon processors.*
-Scale your VDI deployments with 3 double-width GPUs, supporting up to 50% more users when compared to R730.*
-Free up storage space using internal M.2 SSDs optimized for boot.

Automate productivity with intelligent, embedded management
Automate productivity with intelligent, embedded management

Dell EMC automation and intelligent management mean you spend less time on routine maintenance so you can focus on bigger priorities.

-Help maximize uptime and reduce the IT effort to resolve issues by up to 72%* with ProSupport Plus and SupportAssist.
-Leverage existing management consoles with easy integrations for VMware® vSphere®, Microsoft® System Center and Nagios®.
-Help improve productivity with agent-free Dell EMC iDRAC9 for automated, efficient management.
-Simplify deployment with OpenManage next-generation console and server profiles to fully configure and prep servers in rapid, scalable fashion.

Fortify your data center with comprehensive protection
Fortify your data center with comprehensive protection

Dell EMC provides a comprehensive, cyber-resilient architecture with security embedded into every server to protect your data.

-Protect server configuration and firmware from malicious changes with new Configuration Lock-down.
-Use system erase of local storage to help ensure data privacy when you repurpose or retire servers.
-Automate updates that check file dependencies and proper update sequence, before deploying them independently from the OS/hypervisor.
-Take control of your firmware consoles with embedded authentication that is designed to allow only properly designed updates to run.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor generation
1st Generation Intel® Xeon® Scalable
Processor model *
4110
Processor frequency *
2.1 GHz
Processor boost frequency
3 GHz
Processor cores
8
Processor cache
11 MB
Memory channels supported by processor
Hepta
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
L3
Processor socket
LGA 3647 (Socket P)
Processor lithography
14 nm
Processor threads
16
Processor operating modes
64-bit
Processor codename
Skylake
Tcase
77 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
LPDDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
ECC supported by processor
Yes
Execute Disable Bit
Yes
Maximum number of PCI Express lanes
48
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Scalability
2S
Embedded options available
Yes
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
24
Memory layout (slots x size)
1 x 16 GB
Memory data transfer rate
2667 MT/s
Maximum internal memory *
3.07 TB
Storage
Total storage capacity *
240 GB
Number of HDDs supported
8
Supported HDD sizes
2.5"
Number of SSDs installed
1
SSD capacity
240 GB
RAID support *
Yes
Supported RAID controllers
PERC H740P
Hot-Plug support
Yes
Optical drive type *
No
Supported storage drive interfaces
SAS, Serial ATA
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x8 (Gen 3.x) slots
4
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Product colour
Black
Rack mounting
Yes
Rack rails
Yes
Performance
Remote administration
iDRAC9 Enterprise
Software
Operating system installed *
No
Compatible operating systems *
Canonical Ubuntu LTS Citrix XenServer Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
123547
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Number of main power supplies
1
Weight & dimensions
Width
482 mm
Depth
715.5 mm
Height
86.8 mm
Packaging content
Cables included
AC
Country Distributor
Switzerland 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL PowerEdge R740 server 240 GB Rack (2U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 750 W:
Disclaimer

Actual configuration might differ from illustration