location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS P400m 250GB H-Swap

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS P400m 250GB H-Swap
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32874
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega NAS P400m 250GB H-Swap :
The long product name of Iomega NAS P400m 250GB H-Swap. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250 GB Hot-Swap HDD NAS 400m/1.0TB
More>>>
Iomega NAS P400m 250GB H-Swap:
The official description of Iomega NAS P400m 250GB H-Swap as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

250GB, 7200 rpm Hot-Swappable replacement hard disk drive. For use with NAS P400m Series 1.0TB models..
(Only use disks of the same capacity within same RAID array).

Short summary description Iomega NAS P400m 250GB H-Swap:
This short summary of the Iomega NAS P400m 250GB H-Swap data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS P400m 250GB H-Swap, 250 GB, 7200 RPM, 8 MB, 1.09 kg, 220 x 110 x 250 mm

Long summary description Iomega NAS P400m 250GB H-Swap:
This is an auto-generated long summary of Iomega NAS P400m 250GB H-Swap based on the first three specs of the first five spec groups.

Iomega NAS P400m 250GB H-Swap. Storage drive capacity: 250 GB, HDD speed: 7200 RPM, Drive device, buffer size: 8 MB. Weight: 1.09 kg. Dimensions (WxDxH): 220 x 110 x 250 mm

Storage
Storage drive capacity *
250 GB
HDD speed
7200 RPM
Drive device, buffer size
8 MB
Weight & dimensions
Weight
1.09 kg
Other features
Dimensions (WxDxH)
220 x 110 x 250 mm
Brand Image Product code Product Stock Price from
Iomega 160 GB Hot-Swap HDD - NAS 400m/640 Iomega 160 GB Hot-Swap HDD - NAS 400m/640
(show image)
32873 160 GB Hot-Swap HDD - NAS 400m/640 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 80 GB Hot-Swap HDD - NAS P435m Iomega 80 GB Hot-Swap HDD - NAS P435m
(show image)
32656 80 GB Hot-Swap HDD - NAS P435m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)