location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK30CH2DEP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030879996 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:17:35
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com DK30CH2DEP user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FLEXIBLE MONITOR OUTPUTS: USB-C dock supports dual or triple 4K monitor setups w/ up to dual 4K 60Hz on DisplayPort (DP++/DP) and up to 4K 30Hz on HDMI; Supports up to 3 extended displays on Macbook Pro/Air with Intel processor or Apple M1/M2 chip
  • - 100W POWER DELIVERY: Power & charge USB-C/Thunderbolt 3 and 4 workstation laptops & ultrabooks incl. Lenovo X1, ThinkPad P Series, Dell Latitudes, Precision, XPS 15, HP Spectre, Zbook & MacBook Pro 16
  • - FULL FEATURE DOCK: USB-C Dock w/ 3 video outputs (DP & HDMI), 100W PD, 4x USB-A & 1x USB-C, gigabit ethernet, headset port, separate speaker/mic audio ports, K-Slot for security & 1m/3.3' USB-C cable
  • - MORE USB DEVICE PORTS: USB 3.1 Gen 1 Docking Station has 5x USB 3.0 5Gbps Hub (4x USB-A, 1x USB-C), w/ 1x BC 1.2 (1.5A) fast charge always-on smartphone port, with or without laptop connection to dock
  • - EASY DEPLOYMENT: This universal USB Type-C port replicator supports Windows, macOS, ChromeOS & Ubuntu and includes DisplayLink update utilities for hassle-free IT management
  • - CONNECTIVITY TOOLS: Provided with this device, the application improves performance and security, featuring MAC Address Changer, USB Event Monitoring, Windows Layout & Wi-Fi Auto Switch utilities
Warranty: 3 Years
Long product name StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook :
The long product name of StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook (DK30CH2DEP)
More>>>
StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook:
The official description of StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Laptop Docking Station | Mac, Windows® & ChromeOS™ | 2x 4K 60Hz DP + HDMIThis triple-4K dock for Mac, Windows and Chrome USB-C laptops helps you take productivity to a whole new level. With three 4K video connections, 100W Power Delivery, and 5x USB 3.0 ports, the USB-C dock is perfect for your MacBook, Dell XPS, Chromebook or other USB-C laptop requiring additional ports.You can also connect the dock to your USB 3.0 laptop through a USB-A port, using a USB-C to A cable, such as the USB315AC1M(sold separately). Note: Power Delivery to charge your laptop is not available through USB-A, and only dual display is supported.Enhance ProductivityThe 4K USB-C docking station lets you create a three-monitor Ultra HD workstation. Connect:• 2x 4K DisplayPort (DisplayLink) at 4096 x 2160 resolution @ 60Hz / 3840 x 2160 @ 60Hz and• 1x 4K HDMI (DP Alt Mode) at 4096 x 2160 resolution @ 24Hz / 3840 x 2160 @ 30HzFor high-resolution applications, you can connect the dock to a 5K display at 60Hz, using the two DisplayPort ports.100W Power DeliveryUsing a single cable, the USB-C dock will power and charge power-hungry laptops, with up to 100W Power Delivery, and power your peripherals with its 150W power adapter.Powerful ConnectionsThis triple-monitor docking station lets you transform your laptop into a full-sized workstation. It gives you five USB 3.0 ports (1x USB Type-C and 4x USB Type-A incl. 1x Fast-Charge port), a Gigabit Ethernet port, headset jack, and separate 3.5 mm audio and microphone ports.Enhance Productivity and Device Management with the StarTech.com Connectivity Tools ApplicationDeveloped to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:•Advanced Windows Layout Utility : To setup and save custom windows layouts.•Mac Address Pass-Through Utility : To improve network security.•USB Event Monitoring Utility : To track and log connected USB devices•Wi-Fi Auto Switch Utility : Enabling users to quickly access faster network speeds via wired LAN.For more information and to download the StarTech.com Connectivity Tools application, please visit: www.StarTech.com/Connectivity-ToolsThe TAA compliant DK30CH2DEP is backed by a StarTech.com 3-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook:
This short summary of the StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black, Silver, 5 Gbit/s

Long summary description StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook:
This is an auto-generated long summary of StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook based on the first three specs of the first five spec groups.

StarTech.com USB-C Dock - 4K Triple Monitor Laptop Docking Station with Dual DisplayPort & HDMI - 100W Power Delivery - USB-C, 4x USB-A Hub - USB 3.1 Gen 1 Type-C Dock - Windows & MacBook. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Silver, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 5120 x 2880 pixels. AC input voltage: 100 - 240 V, Input current: 2.5 A, Power supply: 100 W. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave,..., Other operating systems supported: ChromeOS

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
HDMI ports quantity *
1
DisplayPorts quantity
2
Microphone in *
Yes
Combo headphone/mic port
Yes
Headphone outputs *
2
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
Performance
Data transfer rate
5 Gbit/s
Maximum digital resolution
5120 x 2880 pixels
Cable lock slot
Yes
Product colour *
Black, Silver
On/off switch
Yes
UASP support
Yes
Housing material
Plastic
Certification
FCC, TAA, CE, REACH
Power
AC input voltage
100 - 240 V
Input current
2.5 A
Power supply
100 W
Output voltage
20 V
Output current
7.5 A
Power plug type
Type N
Compatible power plug types
AU, JP, US
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 70%
Weight & dimensions
Width
82 mm
Depth
270 mm
Height
34 mm
Weight
382 g
Packaging data
Package width
160 mm
Package depth
320 mm
Package height
80 mm
Package weight
1.65 kg
Packaging content
Cables included
USB Type-C
AC adapter included
Yes
Manual
Yes
Anti-slip pads
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
8 pc(s)
Master (outer) case width
365 mm
Master (outer) case length
370 mm
Master (outer) case height
370 mm
Other features
Chipset
DisplayLink - DL-6950, Genesys Logic - GL3523, Genesys Logic - GL3523S, Texas Instruments - TPS65982, Parade Technologies - PS176
Country Distributor
Australia 2 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)