location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP510 Mainstream-projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.01277.B5E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:38:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1500 ANSI lumens
  • - Lamp 4000 h
  • - SVGA (800x600) 2000:1
  • - Screen size compatibility: 762 - 5080 mm (30 - 200")
  • - 250 W
Long product name BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600) :
The long product name of BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP510 Mainstream-projector
More>>>
BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600):
The official description of BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Want to watch a movie or deliver a presentation in grand style? Without spending a bundle? If so, then the BenQ MP510 digital projector is just the ticket. For fun or for work, it's got the elegant design, excellent performance, and handy features that'll make it a hit.
Designed to delight
The stylishly designed MP510 will look great in your living room – or in a client's meeting room. And at an incredibly low 22dB, MP510 is the quietest projector in the market.

Pleasing picture quality
Built for solid performance with a 1500-lumen lamp and 2000:1 contrast ratio, the MP510 adds wall color correction so you and your audience can enjoy picture quality that's easy on the eyes even when a projector screen is not available.

Enhance your enjoyment
The MP510 gives you advanced features like auto-off, seven picture modes, and even a presentation timer. What's more, they're easy to access, and get out of the way so you can enjoy a movie or concentrate on your presentation.

Short summary description BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600):
This short summary of the BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP510 Mainstream-projector, 1500 ANSI lumens, DLP, SVGA (800x600), 2000:1, 762 - 5080 mm (30 - 200"), 31 - 82 kHz

Long summary description BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

BenQ MP510 Mainstream-projector. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 160 W. Noise level: 26 dB. Display number of colours: 16.78 million colours. Power consumption (typical): 250 W

Projector
Screen size compatibility *
762 - 5080 mm (30 - 200")
Projector brightness *
1500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp power
160 W
Video
Full HD *
Yes
Features
Noise level *
26 dB
Display
Display number of colours
16.78 million colours
Power
Power consumption (typical) *
250 W
Weight & dimensions
Weight *
2.6 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
277 x 208 x 95 mm
Power requirements
50 - 60 Hz
I/O ports
VGA in Component Video in S-Video in Composite Video in USB Serial RS232
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:59:59
Uk has collected 1 expert review for BenQ MP510 Mainstream-projector data projector 1500 ANSI lumens DLP SVGA (800x600) and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Brand Image Product code Product Stock Price from
BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768) BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768)
(show image)
9J.03777.B5E MP620p Mainstream-projector 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)