location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 3 Years Warranty Extended 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Years Warranty Extended
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41K0421
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 3 Years Warranty Extended 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 license(s)
  • - 3 year(s)
  • - Service time (hours x days): 9x5
  • - Response time: 24 h
Long product name Lenovo 3 Years Warranty Extended 1 license(s) 3 year(s) :
The long product name of Lenovo 3 Years Warranty Extended 1 license(s) 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad 3 Years Courier Repair with ThinkPad Protection
More>>>
Lenovo 3 Years Warranty Extended 1 license(s) 3 year(s):
The official description of Lenovo 3 Years Warranty Extended 1 license(s) 3 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Information Technology is critical to the majority of businesses nowadays. It continues to evolve rapidly, leading to an ever-increasing complexity of customer computing environments, so the need for responsive technical support of all kinds is greater than ever. To address this need, Lenovo has developed the ThinkPlus Services family. Each ThinkPlus Service has been created to meet specific customer requirements, protecting their technology investments and minimising system downtime. A wide variety of service and support offerings are available to satisfy all customer needs. ThinkPad Protection covers damage to your ThinkPad that is caused by a sudden, unexpected accidental act that affects the operational workings of the notebook. Lenovo will perform problem determination remotely. You are requested to work with Lenovo during problem determination and to perform those activities that Lenovo may request. The aim of this problem determination is to identify the accidental damage to your Lenovo ThinkPad and to confirm that the damage is covered by your ThinkPad Protection offering. If the problem determination result is that your Lenovo ThinkPad is damaged due to an accident then arrangements will be made for a courier to collect the damaged machine so that repair can be carried out. Exclusions apply.

Features & Benefits:

-ThinkPlus Services provide a convenient, affordable way for businesses of all sizes to access a wide range of information technology maintenance options and support services available from Lenovo.
-With ThinkPlus Services, customers can purchase high-quality defined services that are designed to meet their priorities, requirements and budgets. Each one offers a fixed term, fixed price service solution, which can be ordered and bought at the same time as the corresponding system is purchased.
-Each ThinkPlus Service is identified by a part number and is linked to specific machine types and models. Check the catalogue, or ask your Business Partner, for the ThinkPlus Services that are appropriate for your purchased machine.

Short summary description Lenovo 3 Years Warranty Extended 1 license(s) 3 year(s):
This short summary of the Lenovo 3 Years Warranty Extended 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 3 Years Warranty Extended, 1 license(s), 3 year(s), 9x5

Long summary description Lenovo 3 Years Warranty Extended 1 license(s) 3 year(s):
This is an auto-generated long summary of Lenovo 3 Years Warranty Extended 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

Lenovo 3 Years Warranty Extended. License quantity: 1 license(s), Number of years: 3 year(s), Service time (hours x days): 9x5, Response time: 24 h

Brand Image Product code Product Stock Price from
Lenovo 73Y2789 warranty/support extension 3 year(s) Lenovo 73Y2789 warranty/support extension 3 year(s)
(show image)
73Y2789 73Y2789 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 73Y2778 warranty/support extension 3 year(s) Lenovo 73Y2778 warranty/support extension 3 year(s)
(show image)
73Y2778 73Y2778 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)