location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Headset HS-26W, pink Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset HS-26W, pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0279894
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia Headset HS-26W, pink Wireless Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink Headset
  • - Wireless Bluetooth
  • - Nickel-Metal Hydride (NiMH) 130 mAh
Long product name Nokia Headset HS-26W, pink Wireless Bluetooth :
The long product name of Nokia Headset HS-26W, pink Wireless Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Headset HS-26W
More>>>
Short summary description Nokia Headset HS-26W, pink Wireless Bluetooth:
This short summary of the Nokia Headset HS-26W, pink Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Headset HS-26W, pink, Wireless, 22 g, Headset, Pink

Long summary description Nokia Headset HS-26W, pink Wireless Bluetooth:
This is an auto-generated long summary of Nokia Headset HS-26W, pink Wireless Bluetooth based on the first three specs of the first five spec groups.

Nokia Headset HS-26W, pink. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 22 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-09-17 02:21:51
Uk has collected 1 expert review for Nokia Headset HS-26W, pink Wireless Bluetooth but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
howardchui.com
Updated:
2011-09-17 02:21:50
Nokia HS-26W Review When it comes to mobile handsets, Nokias are generally well regarded by most people, however, the same hasnt been said about their Bluetooth headsets. With that in mind, heres the Nokia HS-26W Bluetooth headset. NameNokia HS-26WW...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia Headset HS-26W, silver/black Wireless Bluetooth Black, Silver
(show image)
0279251 Headset HS-26W, silver/black 0.00
(excl. VAT)
0 (incl. VAT)