location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Presenter USB III wireless presenter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presenter USB III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7116-L100
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Presenter USB III wireless presenter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Wireless range: 10 m
  • - AAA
Long product name Fujitsu Presenter USB III wireless presenter :
The long product name of Fujitsu Presenter USB III wireless presenter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Presenter USB III
More>>>
Fujitsu Presenter USB III wireless presenter:
The official description of Fujitsu Presenter USB III wireless presenter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Presenter III is a “must have” accessory for everybody that wants to give professionally looking presentations. Connecting the USB transmitter to the PC or Notebook computer, this device provides you the freedom to walk around in the presentation room and maintain a close contact to the audience without having the need to push buttons on the computer keyboard. It lets you control the presentation application and list through the slides as if you sit in front of the computer. The integrated laser pointer gives you the possibility to highlight important key items of your presentation. With the Presenter III you can move through slides, use the laser pointer, control the media player or choose black screen – all from one device.

Short summary description Fujitsu Presenter USB III wireless presenter:
This short summary of the Fujitsu Presenter USB III wireless presenter data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Presenter USB III, USB, 10 m

Long summary description Fujitsu Presenter USB III wireless presenter:
This is an auto-generated long summary of Fujitsu Presenter USB III wireless presenter based on the first three specs of the first five spec groups.

Fujitsu Presenter USB III. Wireless receiver interface: USB, Frequency band: 2.4 GHz, Wireless range: 10 m. Battery type: AAA. Compatible operating systems: Microsoft Windows 2000, Microsoft Windows Me, Microsoft Windows XP. Weight: 50 g. Dimensions (WxDxH): 95 x 40 x 16.5 mm

Performance
Wireless receiver interface *
USB
Frequency band
2.4 GHz
Wireless range
10 m
Power
Number of batteries supported
2
Battery type
AAA
System requirements
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows Me, Microsoft Windows XP
Weight & dimensions
Weight
50 g
Other features
Dimensions (WxDxH)
95 x 40 x 16.5 mm