location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 79484 keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
79484
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79484 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849794841
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 02:52:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 79484 keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - banana jack for connecting speaker cables
  • - made of robust plastic housing for a long service life
  • - speaker connector for installation in Keystone patch panels, Ethernet sockets and housings
  • - usage e.g. in laboratories, workshops, home entertainment and network installations
  • - banana plug with easy snap-in mounting
  • - gold-plated contacts for minimal transmission resistance and a clear sound
Long product name Goobay 79484 keystone module :
The long product name of Goobay 79484 keystone module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keystone module speaker
More>>>
Short summary description Goobay 79484 keystone module:
This short summary of the Goobay 79484 keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 79484, Flat, Red, White, Banana, Female, Gold, Acrylonitrile butadiene styrene (ABS)

Long summary description Goobay 79484 keystone module:
This is an auto-generated long summary of Goobay 79484 keystone module based on the first three specs of the first five spec groups.

Goobay 79484. Construction type: Flat, Product colour: Red, White, Connector 1: Banana. Width: 16.2 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay Keystone Module RJ45 CAT 8.1, STP, GHMT-certified
(show image)
61129 Keystone Module RJ45 CAT 8.1, STP, GHMT-certified 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 79930 keystone module
(show image)
79930 79930 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Keystone Module RJ45 CAT 6A, STP
(show image)
95900 Keystone Module RJ45 CAT 6A, STP 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Keystone Module RJ45 CAT 6, UTP, 250 MHz
(show image)
95742 Keystone Module RJ45 CAT 6, UTP, 250 MHz 0.00
(excl. VAT)
0 (incl. VAT)