HTC logo

HTC S620 Smartphone UK 6.1 cm (2.4") 960 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50030
Info modified on:
22 Sept 2023, 15:03:26
Long product name HTC S620 Smartphone UK 6.1 cm (2.4") 960 mAh Black:

S620 Smartphone UK

Short summary description HTC S620 Smartphone UK 6.1 cm (2.4") 960 mAh Black:

HTC S620 Smartphone UK, 6.1 cm (2.4"), 240 x 320 pixels, Black

Long summary description HTC S620 Smartphone UK 6.1 cm (2.4") 960 mAh Black:

HTC S620 Smartphone UK. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 960 mAh. Product colour: Black. Weight: 130 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.