location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 7650 Flatbed scanner 2400 x 2400 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1940A show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:48
The date of the most recent change of this product data-sheet in Icecat.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet 7650 Flatbed scanner 2400 x 2400 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 2400 x 2400 DPI
  • - Colour scanning
  • - LCD Built-in display
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC
Warranty: One-year limited hardwarebacked by HP Service and Support
Long product name HP Scanjet 7650 Flatbed scanner 2400 x 2400 DPI A4 Grey :
The long product name of HP Scanjet 7650 Flatbed scanner 2400 x 2400 DPI A4 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, Flatbed, 2400dpi, 48-bit, USB 2.0
More>>>
HP Scanjet 7650 Flatbed scanner 2400 x 2400 DPI A4 Grey:
The official description of HP Scanjet 7650 Flatbed scanner 2400 x 2400 DPI A4 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get fast, high-quality unattended scanning at up to 12 ppm with built-in 50-sheet, duplexing automatic document feeder (ADF). See preview scans in about 6 seconds with fast warm-up. Organise and share files using included ScanSoft PaperPort/NewSoft PageManager. Scan professional-quality text and images at 2400 dpi optical resolution and 48-bit colour, and scan 35 mm slides/negatives with included adapter. ISIS and TWAIN drivers included for easy integration into existing software solutions.

Short summary description HP Scanjet 7650 Flatbed scanner 2400 x 2400 DPI A4 Grey:
This short summary of the HP Scanjet 7650 Flatbed scanner 2400 x 2400 DPI A4 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 7650, 216 x 297 mm, 2400 x 2400 DPI, 48 bit, 12 ppm, 6 sec/page, Flatbed scanner

Long summary description HP Scanjet 7650 Flatbed scanner 2400 x 2400 DPI A4 Grey:
This is an auto-generated long summary of HP Scanjet 7650 Flatbed scanner 2400 x 2400 DPI A4 Grey based on the first three specs of the first five spec groups.

HP Scanjet 7650. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 500 pages, Light source: Xenon FL. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Auto Document Feeder (ADF) media weight: 60 - 90 g/m², Maximum scan area (ADF): 216 x 297 mm

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
2400 x 2400 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
12 ppm
Flatbed scan speed (b/w, A4)
6 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Grey
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CCD
Light source
Xenon FL
Scan file formats
GIF, HTM, PCX, PDF, PNG, RTF, TIFF
Daily duty cycle (max) *
500 pages
Input capacity
Standard input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Maximum scan area (ADF)
216 x 297 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Ports & interfaces
Standard interfaces
USB 2.0
Power
Power supply type *
AC
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum storage drive space
450 MB
Minimum RAM
256 MB
Minimum processor
500MHz
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
50 - 95 °F
Certificates
Certification
CE, FCC, SMA, GOST, MIC, BSMI
Weight & dimensions
Weight
5.73 kg
Other features
Pallet gross weight
280 kg
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Master (outer) cases per pallet
8 pc(s)
Layers per pallet
4 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:02:05
Uk has collected 2 expert reviews for HP Scanjet 7650 Flatbed scanner 2400 x 2400 DPI A4 Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)