Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Powerful sound with 9mm Neodymium driver units
- - Superior sound isolation
- - 6 colour selections
- - 1.2m colour cord with slim L-plug compatible with iPhone
- - S/M/L silicone earpieces included
Long product name JVC HA-FX10-R-E Colourful inner-ear headphones
:
HA-FX10-R-E Colourful inner-ear headphones, Fine Red
The long product name of JVC HA-FX10-R-E Colourful inner-ear headphones. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HA-FX10-R-E Colourful inner-ear headphones, Fine Red
More>>>
Short summary description JVC HA-FX10-R-E Colourful inner-ear headphones:
This short summary of the JVC HA-FX10-R-E Colourful inner-ear headphones data-sheet is auto-generated and uses the product title and the first six key specs.
JVC HA-FX10-R-E Colourful inner-ear headphones, Wired, 8 - 23000 Hz, Music, 3.3 g, Headphones, Red
Long summary description JVC HA-FX10-R-E Colourful inner-ear headphones:
This is an auto-generated long summary of JVC HA-FX10-R-E Colourful inner-ear headphones based on the first three specs of the first five spec groups.
JVC HA-FX10-R-E Colourful inner-ear headphones. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 8 - 23000 Hz. Cable length: 1.2 m. Weight: 3.3 g. Product colour: Red