Canon logo

Canon RC-1 remote control

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163956
Info modified on:
04 Apr 2019, 04:16:17
Long product name Canon RC-1 remote control:

Remote Control RC-1

Canon RC-1 remote control:

Wireless remote control compatible with the EOS 300D and several film cameras including the EOS50, 50E, 30, and 33. A compact device which clips to a camera strap.
Allows for shutter release from up to 16 feet.
2 second shutter release delay.

Short summary description Canon RC-1 remote control:

Canon Remote Control RC-1, 5 m, 15.5 g, 60 x 25 x 12.3 mm

Long summary description Canon RC-1 remote control:

Canon Remote Control RC-1. Maximum range: 5 m

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.