location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 77 mm Protective Lens Filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
77 mm Protective Lens Filter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2602A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999430911
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 77 mm Protective Lens Filter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed to fit lenses with a filter thread of 77 mm
  • - Help to protect the front element of lenses from finger prints, dust and scratches
  • - Colour balance is not impacted
  • - Clear filter provides no additional colour or contrast, allowing you to pair this filter with others
Long product name Canon 77 mm Protective Lens Filter :
The long product name of Canon 77 mm Protective Lens Filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

77 mm Protective Lens Filter
More>>>
Canon 77 mm Protective Lens Filter:
The official description of Canon 77 mm Protective Lens Filter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon 77 mm Protect Lens Filter is a clear filter that helps to guard your front lens element from dust and scratches. Designed to fit lenses with a filter thread of 77 mm, you can leave this clear filter on your lens during use as it has no impact the colour balance.

Short summary description Canon 77 mm Protective Lens Filter:
This short summary of the Canon 77 mm Protective Lens Filter data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 77 mm Protective Lens Filter, 7.7 cm, Neutral density camera filter, 1 pc(s)

Long summary description Canon 77 mm Protective Lens Filter:
This is an auto-generated long summary of Canon 77 mm Protective Lens Filter based on the first three specs of the first five spec groups.

Canon 77 mm Protective Lens Filter. Filter size: 7.7 cm, Filter type: Neutral density camera filter. Quantity per pack: 1 pc(s). Product colour: Black

Features
Filter type *
Neutral density camera filter
Filter size *
7.7 cm
Product colour
Black
Country of origin
Japan
Features
Compatibility
EF 24mm f/1.4L II USM EF 24mm f/1.4L USM EF 85mm f/1.4L IS USM EF 300mm f/4L IS USM EF 400mm f/5.6L USM TS-E50mm f/2.8L Macro TS-E 90mm f/2.8L Macro EF 16–35mm f/4L IS USM EF 17–40mm f/4L USM EF 20–35mm f/3.5–4.5 USM EF 24–70mm f/2.8L USM EF 24–70mm f/4L IS USM EF 24–105mm f/4L IS USM EF 24–105mm f/4L IS II USM EF 24–105mm f/3.5-5.6 IS STM EF 28–300mm f/3.5–5.6L IS USM EF 28–300mm f/3.5–5.6L IS USM EF 70–200mm f/2.8L IS II USM EF 70–200mm f/2.8L IS III USM EF 70–200mm f/2.8L USM EF 100–400mm f/4.5 – 5.6L IS II USM EF 100–400mm f/4.5 – 5.6L IS USM EF-S 10–22mm f/3.5–4.5 USM EF-S 17–55mm f/2.8 IS USM EF-S 60mm f/2.8 Macro USM RF 50mm f/1.2L USM RF 24-105mm f/4L IS USM RF 70-200mm F2.8L IS USM RF 100-500mm F4.5-7.1L IS USM RF 70-200mm F4L IS USM RF 14-35mm F4L IS USM
Packaging content
Quantity per pack *
1 pc(s)
Packaging data
Package weight
230 g
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)