location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Lens hood EW 78 II Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lens hood EW 78 II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2675A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999440828
Category:
Caps or covers for camera lens.
Lens Hoods Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:16:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Lens hood EW 78 II Black :
The long product name of Canon Lens hood EW 78 II Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lens hood EW 78 II
More>>>
Canon Lens hood EW 78 II Black:
The official description of Canon Lens hood EW 78 II Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hoods are one of the most important accessories for each lens you own. A lens hood provides multiple functions: it shades the lens from stray light, improving your contrast and image quality; in inclement weather, it can assist in keeping moisture or wind-blown debris off the lens; and it protects the front barrel from the inevitable impacts against walls, door frames, and other real-life obstacles. This hood is compatible with EF 28-135mm f/3.5-5.6 IS USM.

Short summary description Canon Lens hood EW 78 II Black:
This short summary of the Canon Lens hood EW 78 II Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Lens hood EW 78 II, Plastic, Black

Long summary description Canon Lens hood EW 78 II Black:
This is an auto-generated long summary of Canon Lens hood EW 78 II Black based on the first three specs of the first five spec groups.

Canon Lens hood EW 78 II. Product colour: Black, Material: Plastic, Compatibility: EF 28-135mm f/3.5-5.6 IS Canon SLR. Dimensions (WxDxH): 104 x 96.5 x 58.4 mm

Features
Product colour
Black
Material
Plastic
Features
Compatibility
EF 28-135mm f/3.5-5.6 IS Canon SLR
Weight & dimensions
Dimensions (WxDxH)
104 x 96.5 x 58.4 mm
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)