location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9153-69007 printer kit Maintenance kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9153-69007
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9153-69007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327661559
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:51:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP C9153-69007 printer kit Maintenance kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maintenance kit
  • - Print technology: Laser
  • - Multicolour
Long product name HP C9153-69007 printer kit Maintenance kit :
The long product name of HP C9153-69007 printer kit Maintenance kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Maintenance Kit
More>>>
HP C9153-69007 printer kit Maintenance kit:
The official description of HP C9153-69007 printer kit Maintenance kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- For 220 VAC
- Replacement parts after 350K pages
- Includes, fusing assembly, seven feed/separation rollers, two pick-up rollers and transfer roller

Short summary description HP C9153-69007 printer kit Maintenance kit:
This short summary of the HP C9153-69007 printer kit Maintenance kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP C9153-69007, Maintenance kit, Laser, Multicolour, HP LaserJet 9000 MFP, LaserJet 9040 MFP, LaserJet 9050 MFP

Long summary description HP C9153-69007 printer kit Maintenance kit:
This is an auto-generated long summary of HP C9153-69007 printer kit Maintenance kit based on the first three specs of the first five spec groups.

HP C9153-69007. Product type: Maintenance kit, Print technology: Laser, Product colour: Multicolour

Features
Product type *
Maintenance kit
Print technology
Laser
Product colour
Multicolour
Features
Compatibility
HP LaserJet 9000 MFP, LaserJet 9040 MFP, LaserJet 9050 MFP
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
HP C9152-69007 printer kit Maintenance kit HP C9152-69007 printer kit Maintenance kit
(show image)
C9152-69007 C9152-69007 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)