location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 24 mm f2.8

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 24 mm f2.8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2506A003 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EF 24 mm f2.8 :
The long product name of Canon EF 24 mm f2.8. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 24mm f/2.8
More>>>
Canon EF 24 mm f2.8:
The official description of Canon EF 24 mm f2.8 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This lens is an EF 24mm f/2.8
- Lens construction: 10 elements in 10 groups
- Diagonal angle of view: 84°
- Focus adjustment: Rear focusing system with AFD
- Closest focusing distance: 0.25m / 0.8ft
- Filter size: 58mm

Good for casual snapshots as well as perspective shots

Highly popular wide-angle lens featuring a large aperture. Good for casual snapshots as well as perspective shots.
Floating rear focusing system corrects astigmatism and gives high contrast and sharp delineation.

Short summary description Canon EF 24 mm f2.8:
This short summary of the Canon EF 24 mm f2.8 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 24 mm f2.8, 84°, 5.8 cm, 270 g, 0.64x

Long summary description Canon EF 24 mm f2.8:
This is an auto-generated long summary of Canon EF 24 mm f2.8 based on the first three specs of the first five spec groups.

Canon EF 24 mm f2.8. Lens viewing angle, diagonal: 84°. Filter size: 5.8 cm, Weight: 270 g. Magnification: 0.64x

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:39:31
Uk has collected 9 expert reviews for Canon EF 24 mm f2.8 and the average expert rating is 43 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
43%
Source Review comments Score
Slrgear.com
Updated:
2011-09-25 21:39:31
Compared to modern equivalents, the 24mm ƒ/2.8 seems to be due for an update. Weve had some interesting discussions about the nature of focus and field curvature in wide-angle lenses, and it could be that if you arranged your subjects to match...
0%
photozone.de
Updated:
2011-09-25 21:39:31
Released back in 1988 the Canon EF 24mm f/2.8 is one of the oldest Canon EF lenses but it is still part of the current line-up. On APS-C DSLRs such as the EOS 350D/Digital RebelXT (as usual used for testing) the moderate ultra wide-angle lens is trans...
Bottom line At the optimal focus distances the EF 24mm f/2.8 is an excellent performer capable to deliver images as sharp as it gets on an 8MP APS-C DSLR. For most situations this is generally true but residual spherical aberration can be a problem at close-focus...
0%
dxomark.com
Updated:
2015-06-19 01:24:14
This is the third and final installment of a three part series on choosing the most suitable lenses for Canon's entry-point into full frame photography, the EOS 6D camera. The 20-Mpix CMOS sensor used by the EOS 6D is similar in architecture to that in Ca...
46%
The-digital-picture.com
Updated:
2015-06-19 01:24:14
The tiny and reasonably inexpensive Canon EF 24mm f/2.8 Lens is actually a good performer. Although f/2.8 is not fast considering the 24s fixed focal length, it is quite sharp wide open with a slight improvement when stopped down. Although the Canon...
0%
dxomark.com
Updated:
2015-06-20 05:10:16
This is the first of a three part series on choosing suitable lenses for Canon's entry-level full frame camera, the EOS 6D. The 20-Mpix CMOS' sensor used is similar in architecture to that in Canon's hugely popular full-frame EOS 5D Mk III, a camera that...
46%
dxomark.com
Updated:
2015-07-02 01:11:16
Introduced in July this year, the EOS 70D at first sight seems like a regular update to the maker's mid-range EOS 60D model. It shares a number of features with the firm's existing SLR range including a 19-point cross-type phase detection AF system, a 3-i...
36%
dxomark.com
Updated:
2015-07-02 01:11:16
In part III of this guide, we'll be looking at the best performing primes and zooms covering wide-angle and telephoto focal lengths for the Canon EOS 70D. Read onto find out which lenses are the best performers for when paired with the new “Dual Pixel CMO...
36%
dxomark.com
Updated:
2015-07-03 01:11:28
In the lead up to Photokina 2012, Canon announced the new Canon EOS 6D full-frame entry-point model within days of Nikon publicizing their most-affordable full-frame camera to date, the 24-Mpix D600. While the EOS 6D boasted some attention grabbing featur...
46%
dxomark.com
Updated:
2015-07-04 01:38:54
We've had the opportunity to test the new ultra-high speed Samyang 24mm F1.4 prime, and thought we would alter our usual review format to take a look at the best lenses for Canon full-frame users. Read on to find out how well the Samyang performs in our t...
48%
Brand Image Product code Product Stock Price from
Canon EF 24-105mm f/4L IS USM Black Canon EF 24-105mm f/4L IS USM Black
(show image)
0344B002 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM Black Canon EF 24-105mm f/4L IS USM Black
(show image)
0344B010 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM Black Canon EF 24-105mm f/4L IS USM Black
(show image)
0344B006 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver
(show image)
8079A001 Teleconverter TL-34 0.7xzoom f MVX2i 0.00
(excl. VAT)
0 (incl. VAT)
Canon Zoom lens EF85 1:1.8 ULTRASONIC Black Canon Zoom lens EF85 1:1.8 ULTRASONIC Black
(show image)
2519A004 Zoom lens EF85 1:1.8 ULTRASONIC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)