Canon logo

Canon EF 24 mm f1.4L USM Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74621
Info modified on:
17 May 2022, 10:06:02
Long product name Canon EF 24 mm f1.4L USM Black:

EF 24 mm f1.4L USM

Canon EF 24 mm f1.4L USM Black:

This lens is an EF 24 mm 1.4 L USM.


Features


Lens construction: 11 elements in 9 groups
Diagonal angle of view: 84°
Focus adjustment: Rear focusing system with USM
Closest focusing distance: 0.25m / 0.8ft
Filter size: 77mm



Thanks to the floating construction, excellent corner-to-corner delineation is obtained from 25 cm to infinity


Professional wide-angle lens with an ultra-large maximum aperture of f/1.4.This is the first EF lens to employ both a replicated aspherical lens element to suppress distortion and spherical aberration, and a UD lens element to correct lateral chromatic aberration. Thanks to the floating construction, excellent comer-to-corner delineation is attained from 25 cm to infinity.

Short summary description Canon EF 24 mm f1.4L USM Black:

Canon EF 24 mm f1.4L USM, 11/9

Long summary description Canon EF 24 mm f1.4L USM Black:

Canon EF 24 mm f1.4L USM. Lens structure (elements/groups): 11/9, Lens viewing angle, diagonal: 84°, Thread diameter: 8.35 cm. Product colour: Black. Filter size: 7.7 cm, Weight: 550 g. Magnification: 0.16x

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.