location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF28-200mm 1:3.5-5.6 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF28-200mm 1:3.5-5.6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6471A002 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF28-200mm 1:3.5-5.6 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 16/12
  • - Aperture range (F-F): 22 - 36
Long product name Canon EF28-200mm 1:3.5-5.6 Black :
The long product name of Canon EF28-200mm 1:3.5-5.6 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF28-200mm 1:3.5-5.6
More>>>
Canon EF28-200mm 1:3.5-5.6 Black:
The official description of Canon EF28-200mm 1:3.5-5.6 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a Zoom lens EF28-200mm 1:3.5-5.6


Features


Diagonal Angle of View: 75° - 12°
Lens Construction (elements/groups): 16 / 12
No. of Diaphragm blades: 6
Minimum Aperture: f/22 - 36
Closest Focusing Distance (m): 0.45
Maximum Magnification (x): 0.28 (at 200mm)
Filter Diameter (mm): 72



Constructed to pro standards, this zoom is also highly resistant to dust and moisture too


A handy, compact zoom lens for versatile and easy subject selection while travelling, etc. The highest optical performance in its class,plus the convenience of focusing up to 45 cm over the entire zooming range.

Short summary description Canon EF28-200mm 1:3.5-5.6 Black:
This short summary of the Canon EF28-200mm 1:3.5-5.6 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF28-200mm 1:3.5-5.6, 16/12

Long summary description Canon EF28-200mm 1:3.5-5.6 Black:
This is an auto-generated long summary of Canon EF28-200mm 1:3.5-5.6 Black based on the first three specs of the first five spec groups.

Canon EF28-200mm 1:3.5-5.6. Lens structure (elements/groups): 16/12, Aperture range (F-F): 22 - 36, Lens viewing angle, diagonal: 75°. Product colour: Black. Filter size: 7.2 cm, Weight: 495 g. Magnification: 0.28x

Lens system
Lens structure (elements/groups) *
16/12
Aperture range (F-F)
22 - 36
Lens viewing angle, diagonal
75°
Thread diameter
7.84 cm
Minimum aperture number *
36
Design
Product colour
Black
Weight & dimensions
Weight
495 g
Filter size *
7.2 cm
Other features
Magnification
0.28x
Country Distributor
Nederland 1 distributor(s)