location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HR2074 Blender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2074 Blender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2074/50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103262787 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:58
The date of the most recent change of this product data-sheet in Icecat.
Philips HR2074/50 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HR2074 Blender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Filter for clear juice
  • - Ice crush button
  • - Long-lasting serrated blades
  • - Detachable blade
  • - Glass jar
  • - 5 speeds and pulse
  • - 600 Watt
Long product name Philips HR2074 Blender :
The long product name of Philips HR2074 Blender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Blender
More>>>
Philips HR2074 Blender:
The official description of Philips HR2074 Blender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Blend super smoothies, tasty soups and healthy juice


Fresh variety every day
This Philips blender is your gateway to serving variety every day. Make your own fresh juices. Blend homemade soups. Or create nutritional smoothies. With 600 W, multiple speed settings and a click-on mill, the possibilities are limitless.

Short summary description Philips HR2074 Blender:
This short summary of the Philips HR2074 Blender data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HR2074 Blender, Tabletop blender, 2 L, Pulse function, Ice crushing, 600 W, Grey, Silver

Long summary description Philips HR2074 Blender:
This is an auto-generated long summary of Philips HR2074 Blender based on the first three specs of the first five spec groups.

Philips HR2074 Blender. Bowl capacity: 2 L. Type: Tabletop blender, Product colour: Grey, Silver. Bulb power: 600 W. Blending bowl material: Glass, Blade material: Stainless steel, Material jar(s): Glass. Power: 600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Filter for clear juice
Filter for clear juice

Keep seeds and pips out of your juice with this convenient filter.

Ice crush button
Ice crush button

Crush ice with this simple push button.

Long-lasting serrated blades
Long-lasting serrated blades

Crush and blend to perfection with these long-lasting, ultra-sharp Philips blender blades.

Detachable blade
Detachable blade

Clean easily and effectively by removing the blade from the jar.

Glass jar
Glass jar

No scratches or smells with this high-quality glass jar.

5 speeds and pulse

This Philips blender blends at different speeds and to different degrees with a choice of settings.

600 Watt

Effortlessly mix, crush and chop all your ingredients with this powerful 600 Watt motor.

Performance
Bowl capacity *
2 L
Pulse function *
Yes
Ice crushing *
Yes
Design
Type *
Tabletop blender
Product colour *
Grey, Silver
Cord storage
Yes
Detachable knife
Yes
Features
Capacity main jar
2 L
Bulb power
600 W
Material
Blending bowl material
Glass
Blade material
Stainless steel
Material jar(s)
Glass
Power
Power *
600 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
600 W
Packaging content
Packaging content
Fruit filter