HPE logo

HPE 650769-B21-RFB processor 2.26 GHz 24 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24339
Info modified on:
10 Mar 2024, 10:10:44
Long product name HPE 650769-B21-RFB processor 2.26 GHz 24 MB L3:

Intel Xeon E7-2860 (24M Cache, 2.26 GHz, 6.40 GT/s)

Short summary description HPE 650769-B21-RFB processor 2.26 GHz 24 MB L3:

HPE 650769-B21-RFB, Intel® Xeon® E7 Family, LGA 1567 (Socket LS), 32 nm, Intel, E7-2860, 2.26 GHz

Long summary description HPE 650769-B21-RFB processor 2.26 GHz 24 MB L3:

HPE 650769-B21-RFB. Processor family: Intel® Xeon® E7 Family, Processor socket: LGA 1567 (Socket LS), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.02 TB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Scalability: S2S. Processor package size: 49.1 mm. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.