location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3EVN6H50BA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213556 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:46:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Three-phase Monitored 0U Black, Grey
  • - LCD
  • - 42 AC outlet(s) C13 coupler, C19 coupler
  • - 14500 W
Warranty: 2-year limited warranty
Long product name Tripp Lite 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA :
The long product name of Tripp Lite 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA
More>>>
Tripp Lite 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA:
The official description of Tripp Lite 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

14.5kW 3-Phase PDU Distributes and Monitors Network-Grade Power
This monitored PDU provides real-time remote monitoring of voltage and load levels via its built-in network interface. Ideal for data centers, server rooms and high-density network closets, the PDU3EVN6H50BA features 30 C13 and 12 C19 208/240V outlets in three breakered load banks, which distribute AC power to rack equipment. The banks can be individually monitored to ensure proper load balance and prevent downtime. Plug-lock insert sleeves are included to prevent connected cables from becoming accidentally dislodged.

Built-In LX Platform Network Management Card Allows Remote Access 24/7
The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100/1000 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. The monitored PDU can receive IP address assignments via DHCP server (automatic) or static (manual) method.

Color Touchscreen LCD Offers Important Data at a Glance
An easy-to-navigate color touchscreen LCD reports network data, including IP address, input current level per phase, and output current per load bank with ±1% billing-grade accuracy. It also generates a unique QR code to allow read-only access to the 0U PDU via mobile device. If an EnviroSense2 module is connected to the 3-phase PDU, the LCD also displays status and environmental data, such as temperature and humidity.

Easy to Install Vertically in an EIA-Standard 19 in. Rack
The 70-inch 0U PDU mounts vertically using the included toolless mounting buttons or the included rack-mounting brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. A six-foot cord with Hubbell CS8365C 208/240V 3-phase input connects the PDU to a compatible AC power source, generator or protected UPS.

TAA-Compliant for GSA Schedule Purchases
The PDU3EVN6H50BA is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Typical Applications
- Power mission-critical rack equipment in a data center, computer room or high-density network closet in a government, commercial or industrial facility
- Monitor power loads from various computers, switches, servers and other networking equipment

Package Includes
- PDU3EVN6H50BA 14.5kW 3-Phase Monitored PDU
- Built-in LX Platform interface
- Configuration cable
- (42) Plug-lock insert sleeves
- Rack-mounting hardware
- Spare mounting buttons
- PDUMVROTATEBRKT mounting bracket accessory
- Owner’s manual

Short summary description Tripp Lite 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA:
This short summary of the Tripp Lite 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA, Monitored, 0U, Three-phase, Vertical, Metal, Black, Grey

Long summary description Tripp Lite 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA:
This is an auto-generated long summary of Tripp Lite 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA based on the first three specs of the first five spec groups.

Tripp Lite 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA. PDU types: Monitored, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 42 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: CS8365C. Cable length: 1.8 m, Security algorithms: SNMP, Certification: UL60950-1: 2007 R10.14, CAN/CSA-C22.2 NO. 60950-1-07+A1: 2011+A2: 2014, NOM, FCC Class A Part 15,.... Nominal input voltage: 208; 240 V, Maximum current: 35 A, AC input frequency: 50 - 60 Hz. Width: 55.1 mm, Depth: 64 mm, Height: 1778 mm

Design
PDU types *
Monitored
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product colour
Black, Grey
Display
LCD
Ports & interfaces
AC outlets quantity *
42 AC outlet(s)
Power plug
CS8365C
AC outlet types *
C13 coupler, C19 coupler
Features
Colour-coded outlets
Yes
Cable length
1.8 m
Security algorithms
SNMP
Certification
UL60950-1: 2007 R10.14, CAN/CSA-C22.2 NO. 60950-1-07+A1: 2011+A2: 2014, NOM, FCC Class A Part 15, TAA
Power
Nominal input voltage *
208; 240 V
AC input frequency
50 - 60 Hz
Maximum current *
35 A
Nominal output voltage
208; 240 V
Power protection features
Overload
Power
Maximum power
14500 W
Weight & dimensions
Width
55.1 mm
Depth
64 mm
Height
1778 mm
Weight
5.83 kg
Packaging data
Package weight
11.4 kg
Package width
245.1 mm
Package depth
1927.1 mm
Package height
175 mm
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Operating temperature (T-T)
32 - 122 °F
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Products per master (outer) case
1 pc(s)