Tripp Lite logo

Tripp Lite 5.8kW 3-Phase PDU, Vertical, Monitored, 0U with 36 IEC C13, 6 C19, 3 5-15/20R Plug Sockets - L21-20P Input

Data-sheet quality:
created/standardized by Icecat
Product views:
56724
Info modified on:
10 Aug 2024, 11:47:54
Warranty:
2-year limited warranty
Long product name Tripp Lite 5.8kW 3-Phase PDU, Vertical, Monitored, 0U with 36 IEC C13, 6 C19, 3 5-15/20R Plug Sockets - L21-20P Input:

5.8kW 3-Phase PDU, Vertical, Monitored, 0U with 36 IEC C13, 6 C19, 3 5-15/20R Plug Sockets - L21-20P Input

Tripp Lite 5.8kW 3-Phase PDU, Vertical, Monitored, 0U with 36 IEC C13, 6 C19, 3 5-15/20R Plug Sockets - L21-20P Input:

3-Phase 0U PDU Distributes and Monitors Network-Grade Power
Recommended for data centers, server rooms and network closets, this monitored power distribution unit provides real-time remote monitoring of voltage and load levels via built-in network connection. A six-foot (1.8-meter) cord with NEMA L21-20P input plug connects the 208V 3-phase PDU to a compatible AC power source, generator or protected UPS. The firmware can be easily upgraded to ensure the Tripp Lite vertical PDU continues to perform at its best.

45 Outlets Dispense AC Power to Connected Equipment
During normal operation, 36 C13 (208V), six C19 (208V) and three NEMA 5-15/20R (120V) outlets distribute AC power to rack equipment. The outlets are split into six individually monitored load banks—three banks containing two C19 and 12 C13 outlets and three of one 5-15/20R outlet each. Three LEDs monitor load conditions for each bank. Plug-lock insert sleeves for the C13 and C19 outlets are included to prevent connected cables from becoming accidentally dislodged.

Built-In LX Platform Network Management Card Allows Remote Access 24/7
The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. The 0U PDU can receive IP address assignments via DHCP server (automatic) or static (manual) method.

Color Touchscreen LCD Offers Important Data at a Glance
An easy-to-navigate color touchscreen LCD reports network data, including IP address, input current level per phase, and output current per load bank with ±1% billing-grade accuracy. It also generates a unique QR code to allow read-only access to the 0U PDU via mobile device. If an EnviroSense2 module is connected to the 3-phase PDU, the LCD also displays status and environmental data, such as temperature and humidity.

Easy to Install Vertically in an EIA-Standard 19 in. Rack
The 70-inch (178 cm) 0U PDU mounts vertically using the included toolless mounting buttons or the included rack-mounting brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the 208V 3-phase PDU with outlets facing the rear for better airflow or equipment access.

TAA-Compliant for GSA Schedule Purchases
The PDU3EVN6L2120 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

2-Year Warranty
The PDU3EVN6L2120 is backed by a 2-year warranty, ensuring reliability and performance.

Typical Applications
- Power a major data center with hundreds of server racks running mission-critical applications
- Monitor power loads from various computers, switches, servers and other networking equipment
- Distribute power to a computer network in a large commercial or industrial facility

Package Includes
- PDU3EVN6L2120 5.8kW 3-Phase Monitored PDU
- Built-in LX Platform interface
- Configuration cable
- (42) Plug-lock insert sleeves
- Rack-mounting hardware
- Spare mounting buttons
- PDUMVROTATEBRKT mounting bracket accessory
- Owner’s manual

Short summary description Tripp Lite 5.8kW 3-Phase PDU, Vertical, Monitored, 0U with 36 IEC C13, 6 C19, 3 5-15/20R Plug Sockets - L21-20P Input:

Tripp Lite 5.8kW 3-Phase PDU, Vertical, Monitored, 0U with 36 IEC C13, 6 C19, 3 5-15/20R Plug Sockets - L21-20P Input, Monitored, 0U, Three-phase, Vertical, Metal, Black

Long summary description Tripp Lite 5.8kW 3-Phase PDU, Vertical, Monitored, 0U with 36 IEC C13, 6 C19, 3 5-15/20R Plug Sockets - L21-20P Input:

Tripp Lite 5.8kW 3-Phase PDU, Vertical, Monitored, 0U with 36 IEC C13, 6 C19, 3 5-15/20R Plug Sockets - L21-20P Input. PDU types: Monitored, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 45 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, NEMA 5–15R, NEMA 5–20R, Power plug: NEMA L21-20P. Cable length: 1.83 m, Certification: UL60950-1, CAN/CSA, FCC CLASS A PART 15, NOM, TAA. Nominal input voltage: 208 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Width: 55.1 mm, Depth: 64 mm, Height: 1778 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.