location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-W02-A1C1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214416 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - Fast charging
  • - 100 - 240 V 50/60 Hz 51 W Maximum output voltage: 15 V
Warranty: 2-year limited warranty
Long product name Tripp Lite Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W) :
The long product name of Tripp Lite Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W)
More>>>
Tripp Lite Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W):
The official description of Tripp Lite Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual USB Wall Charger Charges 2 Mobile Devices Simultaneously
This dual-port USB wall charger with Quick Charge 2.0 technology lets you quickly and safely charge one USB-C mobile device and USB-A mobile device at the same time. Plug into any NEMA 1-15R, NEMA 5-15R or NEMA 5-15/20R outlet to ensure your smartphones, tablets and MP3 players, to name just a few devices, receive a satisfactory battery charge. The dual USB wall charger is compatible with Apple, Android, Windows and Amazon devices with USB-C, Thunderbolt 3 or USB-A charging ports.

USB-C PD Charging Port Supports Quick Charge 2.0 Technology
The USB-C port is PD 2.0 compatible, supporting Quick Charge 2.0 Class A 5/9/12V technology. Instead of charging at a preset power level, this dual-port USB wall charger adapter adjusts to provide as much power as your QC-compliant device’s battery can handle. Available outputs include 5V/3A (15W), 9V/3A (27W) and 15V/2.6A (39W), which can charge your QC 2.0 device much faster than traditional chargers.

Built-In Auto-Sensing Adjusts to Proper Power Level
The USB-A port features auto-sensing technology that detects the connected device and automatically adjusts to the appropriate power level up to 5V 2.4A, perfect for fast-charging tablets and e-readers.

Folding Plug Design Perfectly Sized for Travel
The dual USB travel charger is easy to carry in your purse, suitcase, backpack or laptop bag. The NEMA 1-15P plug folds into the unit when not in use to shield it from damage and prevent it from snagging or scratching your bag’s contents.

Short summary description Tripp Lite Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W):
This short summary of the Tripp Lite Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W), Indoor, AC, 15 V, Black

Long summary description Tripp Lite Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W):
This is an auto-generated long summary of Tripp Lite Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W) based on the first three specs of the first five spec groups.

Tripp Lite Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W). Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 15 V. USB 2.0 ports quantity: 1, USB Type-C ports quantity: 1, Fast charging. Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
1
USB Type-C ports quantity
1
Fast charging
Yes
Fast charging technology
Quick Charge 2.0
Charger type *
Indoor
USB Power Delivery
Yes
USB Power Delivery revision
2.0
USB Power Delivery up to
39 W
Certification
FCC, REACH, UL
Country of origin
Vietnam
Design
Product colour *
Black
Power
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Input current
1.5 A
Maximum power
51 W
Maximum output voltage
15 V
Minimum output voltage
5 V
Port 1 output current
2.4 A
Port 2 output current
3 A
Weight & dimensions
Width
63 mm
Depth
30 mm
Height
75 mm
Weight
140 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
140 mm
Package depth
135.9 mm
Package height
37.1 mm
Package weight
190 g
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
30 - 90%
Storage relative humidity (H-H)
10 - 90%
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
415 mm
Master (outer) case length
154.9 mm
Master (outer) case height
150.1 mm
Master (outer) case gross weight
2.36 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332214413
Other features
Automatic output voltage adjustment
Yes
Brand Image Product code Product Stock Price from
Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black
(show image)
U280-C01-25-1B U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White Tripp Lite Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White
(show image)
U280-W02-70C2-G Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor
(show image)
U280-W02-40C2-G U280-W02-40C2-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White
(show image)
U280-C02-30W-K U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Dual-Port Compact USB-C Wall Charger - GaN Technology, 68W PD Charging (50W+18W), White Tripp Lite Dual-Port Compact USB-C Wall Charger - GaN Technology, 68W PD Charging (50W+18W), White
(show image)
U280-W02-68C2-G Dual-Port Compact USB-C Wall Charger - GaN Technology, 68W PD Charging (50W+18W), White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port Compact USB Wall Charger - GaN Technology, 100W PD Charging, 2 USB-C & 2 USB-A, White Tripp Lite 4-Port Compact USB Wall Charger - GaN Technology, 100W PD Charging, 2 USB-C & 2 USB-A, White
(show image)
U280-W04-100C2G 4-Port Compact USB Wall Charger - GaN Technology, 100W PD Charging, 2 USB-C & 2 USB-A, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-C6 Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black Tripp Lite U280-C02-30W-C6 Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black
(show image)
U280-C02-30W-C6 U280-C02-30W-C6 Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W
(show image)
U280-C02-63W-1B U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black Tripp Lite U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black
(show image)
U280-C02-45W-2B U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black Tripp Lite U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black
(show image)
U280-C02-24W-1B U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)