location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PINV750
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332225085 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:31:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Auto
  • - Output power: 750 W Input voltage: 12 V Input frequency: 60 Hz Output voltage: 110 - 120 V
  • - Purpose: Universal DC-to-AC
  • - Adjustable output voltage
  • - Power protection features: Overload
  • - 1 pc(s)
  • - Black, Blue
Warranty: 2-year limited warranty
Long product name Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile :
The long product name of Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile
More>>>
Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile:
The official description of Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile Power Inverter Charges and Powers Multiple Electronic Devices in Your Vehicle
You don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 750W mobile inverter converts 12V DC power from your car, truck, fleet vehicle, boat or RV’s battery into standard 120V AC power. Just connect the included battery cables between the inverter’s DC input terminals and the positive and negative terminals on your vehicle’s battery.

Dual AC Outlets Provide Portable Power for Your Mobile Applications
This compact power inverter is ideal for use at remote locations, such as campgrounds, construction sites and mobile offices. Two NEMA 5-15R outlets provide a continuous output of 750 watts and a peak output of 1,500 watts. That’s plenty to operate a variety of appliances and power tools, such as low-power lights, camping accessories, battery rechargers for small battery-operated power tools, and mobile office equipment.

USB Charging Port Keeps Your Devices at Full Strength
The 2.0A USB charging port remains active even when the inverter’s on/off switch is set to Off. This allows you to charge your smartphone, tablet, MP3 player or GPS unit without draining too much power from the vehicle’s battery.

Includes the Latest Safety Features to Protect Your Equipment and Battery
An on/off switch offers one-touch control over both AC outlets. If the power input from the vehicle’s battery drops below 10 volts or exceeds 16 volts, the mobile power inverter will automatically shut down. Green and red LEDs indicate normal and improper operation. A load-controlled fan begins cooling automatically when the internal temperature rises to a certain level during extended use. An audible alarm sounds during excessively high or low voltage conditions. Spare fuses are included in case the installed fuses are blown due to short circuit or reversed polarity during battery connection.

Brackets Included for Permanent Mounting
The compact power inverter’s durable aluminum housing is designed to withstand the rigors of road trips, campouts, business trips and family vacations. Use the built-in front and rear mounting brackets and your own hardware to permanently install the inverter in a horizontal position.

Short summary description Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile:
This short summary of the Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile, Universal, Auto, 12 V, 60 Hz, 750 W, 110 - 120 V

Long summary description Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile:
This is an auto-generated long summary of Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile based on the first three specs of the first five spec groups.

Tripp Lite 750W Light-Duty Compact Power Inverter with 2 AC/1 USB - 2.0A/Battery Cables, Mobile. Purpose: Universal, Power supply type: Auto, Input voltage: 12 V. Product colour: Black, Blue, Housing material: Aluminium. Sustainability certificates: RoHS. Cable length: 0.91 m, Width: 106.9 mm, Depth: 244.6 mm. Quantity per pack: 1 pc(s), Package width: 168.9 mm, Package depth: 106.7 mm

Features
Purpose *
Universal
Power supply type *
Auto
Power current type
DC-to-AC
Input voltage *
12 V
Input frequency *
60 Hz
Output power *
750 W
Output voltage *
110 - 120 V
Adjustable output voltage
Yes
USB ports quantity
1
Power protection features
Overload
Country of origin
China
Design
Product colour *
Black, Blue
Housing material
Aluminium
LED indicators
Yes
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Cable length
0.91 m
Width
106.9 mm
Depth
244.6 mm
Weight & dimensions
Height
54.1 mm
Weight
1.02 kg
Packaging data
Quantity per pack *
1 pc(s)
Package width
168.9 mm
Package depth
106.7 mm
Package height
317 mm
Package weight
1.46 kg
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
340.1 mm
Master (outer) case length
324.9 mm
Master (outer) case height
530.1 mm
Master (outer) case gross weight
13.4 kg
Products per master (outer) case
9 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332225082
Country Distributor
United States 2 distributor(s)