location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic PCI Express Card 2-Port Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Express Card 2-Port Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRC01G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867207611
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic PCI Express Card 2-Port Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add 2 serial ports to your desktop computer
  • - Compliant with PCI Express base specification revision 1.1
  • - Single-lane PCI Express with throughput up to 2.5Gbps
  • - On chip 256-byte depth FIFO in transmit, receive path of each port
Long product name Conceptronic PCI Express Card 2-Port Serial :
The long product name of Conceptronic PCI Express Card 2-Port Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI Express Card, 2x RS-232
More>>>
Conceptronic PCI Express Card 2-Port Serial:
The official description of Conceptronic PCI Express Card 2-Port Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This PCI Express Card is designed to add 2 serial ports to your PCI Express-capable desktop computer. Ideal for connecting to your printer, ISDN terminal and other serial port devices.

Short summary description Conceptronic PCI Express Card 2-Port Serial:
This short summary of the Conceptronic PCI Express Card 2-Port Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic PCI Express Card 2-Port Serial, PCIe, RS-232, PCIe 1.1, Green, China, 2.5 Gbit/s

Long summary description Conceptronic PCI Express Card 2-Port Serial:
This is an auto-generated long summary of Conceptronic PCI Express Card 2-Port Serial based on the first three specs of the first five spec groups.

Conceptronic PCI Express Card 2-Port Serial. Host interface: PCIe, Output interface: RS-232, Expansion card standard: PCIe 1.1. Product colour: Green, Country of origin: China. Data transfer rate (max): 2.5 Gbit/s, FIFO (First In, First Out): 256 B. Width: 59 mm, Depth: 1.6 mm, Height: 78 mm. Package width: 140 mm, Package depth: 30 mm, Package height: 165 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
RS-232
Expansion card standard
PCIe 1.1
Serial ports quantity
2
Design
Internal *
Yes
Product colour
Green
Country of origin
China
Features
Data transfer rate (max)
2.5 Gbit/s
FIFO (First In, First Out)
256 B
Weight & dimensions
Width
59 mm
Depth
1.6 mm
Height
78 mm
Weight
40 g
Packaging data
Quantity
1
Quick installation guide
Yes
Package width
140 mm
Package depth
30 mm
Package height
165 mm
Package weight
80 g
Package type
Box
Logistics data
Harmonized System (HS) code
84733020
Products per master (outer) case
20 pc(s)
Master (outer) case width
280 mm
Master (outer) case length
180 mm
Master (outer) case height
415 mm
Master (outer) case gross weight
4 kg
Brand Image Product code Product Stock Price from
Conceptronic PCI Express Card 1-Port Parallel & 2-Port Serial Conceptronic PCI Express Card 1-Port Parallel & 2-Port Serial
(show image)
SPC01G PCI Express Card 1-Port Parallel & 2-Port Serial 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 3-Port FireWire PCI Card 400Mbps Conceptronic 3-Port FireWire PCI Card 400Mbps
(show image)
CI1394B 3-Port FireWire PCI Card 400Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic PCI Interface Card Conceptronic PCI Interface Card
(show image)
CIPCARD PCI Interface Card 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic PCI Card 1-Port Parallel & 2-Port Serial Conceptronic PCI Card 1-Port Parallel & 2-Port Serial
(show image)
CI3PSERPAR PCI Card 1-Port Parallel & 2-Port Serial 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic PCI Card 2-Port Serial Conceptronic PCI Card 2-Port Serial
(show image)
CI2PSER PCI Card 2-Port Serial 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic PCI Express Card SATA 600 Conceptronic PCI Express Card SATA 600
(show image)
CSATA600EXI PCI Express Card SATA 600 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic PCI Express Card 4-Port USB 3.0 Conceptronic PCI Express Card 4-Port USB 3.0
(show image)
C4USB3EXI PCI Express Card 4-Port USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic PCI Express Card 2-Port USB 3.0 Conceptronic PCI Express Card 2-Port USB 3.0
(show image)
CUSB3EXI PCI Express Card 2-Port USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic USB Sound adapter Conceptronic USB Sound adapter
(show image)
CSOUNDU USB Sound adapter 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic SATA & IDE Combo Card Conceptronic SATA & IDE Combo Card
(show image)
CSATACOMBO SATA & IDE Combo Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)