location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOVLCA4EASI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491033
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 10:20:22
The date of the most recent change of this product data-sheet in Icecat.
R-Go Tools RGOVLCA4EASI user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Certified 100% circular
  • - Modular design
  • - Fully adjustable with gas spring
  • - With patented SMART functions
  • - Dutch design
  • - Integrated cable management
Long product name R-Go Tools Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black :
The long product name of R-Go Tools Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RGOVLCA4EASI
More>>>
R-Go Tools Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black:
The official description of R-Go Tools Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our monitor arms are modularly designed so you can create an ergonomic workspace in any situation. Do you want to work with two monitors? With this additional arm you can easily expand the R-Go monitor arm. The R-Go monitor arms are CO₂ neutrally designed. The CO₂ emissions released when manufacturing a monitor arm are compensated by planting trees. Designed in the Netherlands, the monitor arm uses patented SMART functions, such as a rotation stop for each moving part. This SMART STOP prevents the monitor arm from colliding with an (acoustic) panel.

Short summary description R-Go Tools Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black:
This short summary of the R-Go Tools Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black, 9 kg, 61 cm (24"), 81.3 cm (32"), 100 x 100 mm, Height adjustment, Black

Long summary description R-Go Tools Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black:
This is an auto-generated long summary of R-Go Tools Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black based on the first three specs of the first five spec groups.

R-Go Tools Monitor arm R-Go Caparo additional monitor arm, fully adjustable with gas spring, 3-9 kg load capacity, circular, black. Maximum weight capacity: 9 kg, Minimum screen size: 61 cm (24"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 40°. Product colour: Black

Mounting
Minimum screen size *
61 cm (24")
Maximum weight capacity *
9 kg
Maximum screen size *
81.3 cm (32")
Mounting type *
Wall
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Ergonomics
Height adjustment
Yes
Height adjustment type
Gas spring
Height adjustment range
160 - 640 mm
Adjustable depth
Yes
Depth adjustment range
200 - 590 mm
Tilt angle range
0 - 40°
Swivel angle
180°
Angle of rotation
360°
Turn angle
40°
Design
Housing material
Aluminium
Design
Product colour *
Black
Weight & dimensions
Weight
1.85 kg
Packaging data
Package width
95 mm
Package depth
135 mm
Package height
386 mm
Package weight
2.06 kg
Other features
Warranty period
5 year(s)
Logistics data
Master (outer) case width
300 mm
Master (outer) case length
400 mm
Master (outer) case height
500 mm
Master (outer) case gross weight
17.2 kg
Products per master (outer) case
12 pc(s)
Country of origin
China
Harmonized System (HS) code
7616999099
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)