location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM-830-GKOF1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512067383 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 24000 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 8
  • - Power source: Cable 1.8 m
Warranty: 2 years
Long product name Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI :
The long product name of Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM830, Pixart 3360 Optical, 100-24000 DPI, 1000 Hz, 32 bit ARM Processor, Gunmetal Black
More>>>
Short summary description Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI:
This short summary of the Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming MM830, Right-hand, Optical, USB Type-A, 24000 DPI, 1 ms, Black

Long summary description Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI:
This is an auto-generated long summary of Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI based on the first three specs of the first five spec groups.

Cooler Master Gaming MM830. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 24000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Illumination colour: Blue, Green, Red. Power source: Cable. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-11-15 17:39:29
Uk has collected 46 expert reviews for Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-11-15 17:38:53
It’s certainly an interesting mouse, and straight away it proves itself comfortable to use as well. Built for right-handers, it’s a little bit shorter than the Asus ROG Gladius and doesn’t have quite as hard a curve on top, so it’s slightly more suited fo...
Good Feature-rich, Comfortable design...
Bad D-pad buttons placed slightly too far apart...
Bottom line It's true that the MM830's two biggest features – the D-pad and OLED display – end up being minor niceties rather than game-changing innovations. However, that shouldn't detract from the fact that they're attached to an already-great mouse. It's endlessly...
100%
thestreamingblog.com
Updated:
2019-11-15 17:38:56
When you're searching for the best mouse, there will be a ton of factors to consider when choosing the perfect one. For gamers, they often search for a mouse that is very much customisable, is comfortable for prolonged gaming sessions, and a mouse that ha...
Bottom line The MM830 is a great gaming mouse. It comes with new and cool features; plus, we were really impressed with its design. When using it, the mouse was absolutely comfortable even during prolonged gameplays.We really like the fact that the company used the a...
80%
tech-critter.com
Updated:
2019-11-15 17:38:56
Take a look at the variety of gaming mice available in the market right now. Most of them are about the same – the two clickers alongside with a clickable scroll wheel, a DPI cycle button (some with up/down button instead), and two side buttons. That is t...
Good Great design and comfort, Rough surface for better grip, Thumb resting area is preferable for some, Fantastic software that allows granular settings, Marvelous D-pad design that mimics the thumb movement...
Bad D-pad feels mushy and button positioning could use some fine-tuning, Advertisement -...
0%
goodgearguide.com.au
Updated:
2019-11-15 17:39:00
Cooler Master is experimenting, and I'm excited. In the past year, we've written about the company's MK850 keyboard and its analog WASD keys, which could change the entire gaming keyboard landscape and how PC gamers play. No pressure or anything.We'll...
Bottom line Reading back over this review, it'd be easy to come away with a negative impression of the MM830. That's not at all my intention. This is actually a great mouse, extremely comfortable, with all the basic features you'd want, and at a budget-friendly price...
0%
pcworld.co.nz
Updated:
2019-11-15 17:39:05
Cooler Master is experimenting, and I'm excited. In the past year, we've written about the company's MK850 keyboard and its analog WASD keys, which could change the entire gaming keyboard landscape and how PC gamers play. No pressure or anything.We'll...
Bottom line Reading back over this review, it'd be easy to come away with a negative impression of the MM830. That's not at all my intention. This is actually a great mouse, extremely comfortable, with all the basic features you'd want, and at a budget-friendly price...
0%
vortez.net
Updated:
2019-11-15 17:39:14
– Depending on regionCooler Master are taking aim at the elite echelons of gaming mice with their new offering, The MM Packing a Pixart Optical Sensor that can track as high as, DPI, A “hidden” -way D-Pad side button and a precision scroll wheel wit...
Good Customisability that is available within the MM830's software, Responds well in any situation, whether that is gaming or photo editing, Great ergonomics means using the MM830 for hours is extremely comfortable, 4-Way D-pad greatly speeds up response times...
Bad Coming in at 162 grams the MM830 is quite large & heavy so may not be suitable for those who use a claw or fingertip style grip or just have smaller hands...
Bottom line Coming in at £59.99 the Cooler Master MM830 goes above and beyond the expectations we set for it.Though the 96x24 pixel OLED display is lacking any real use cases it is a nice option for personalisation, though of course if it were not included it would b...
0%
eteknix.com
Updated:
2019-11-15 17:39:17
We've seen a lot of impressive gaming mice from Cooler Master over the years. However, the new MM830 may be one of their most feature-packed models to date. Equipped with crazy features like a built-in OLED display, multi-function D-Pad side buttons, 4-Zo...
Bottom line Admittedly, those gaming in eSports will likely buy a more focused mouse. Those working in a professional environment will likely buy something less “gamer” looking. However, the level of features makes this a solid all-around performer. For me, I do my w...
0%
aphnetworks.com
Updated:
2019-11-15 17:39:21
A couple of years ago when I first moved to Canada, I went shopping for a television with my dad. There were many options and I can not exactly remember what my dad was wanting to get, but we ended up buying a television that had 3D. It came with all of t...
Bottom line When it came time to start writing this review, I already had a great time using this mouse. I got used to it quickly and the shape of it is comfortable. I have not had a mouse with a screen on it for years, but it was nice to see one right on the side. U...
69%
tomshardware.com
Updated:
2019-11-15 17:38:56
Cooler Master MM830 Gaming Mouse. (Credit: Tom's Hardware)Cooler Master MM830 is a gaming mouse with a ton of options designed to help you dominate those pesky AAA titles, with perhaps its most eye-catching feature being the ridiculously high 24,000 DPI...
Good Solid Build, Nice RGB Elements, Decent Configuration Options in Software, Fair Price...
Bad OLED Screen Isn't Much Use, 24,000 DPI setting is near-impossible to use, Promlematic D-pad button placement, Can only set four DPI levels on the fly...
Bottom line With the MM830, Cooler Master clearly wants to show off its peripheral prowess. But extreme DPI levels, loads of RGB and a tiny built-in screen doesn't quite make for gaming mouse excellence...
60%
pcworld.com_techhive.com
Updated:
2019-11-15 17:38:56
Cooler Master is experimenting, and I'm excited. In the past year, we've written about the company's MK850 keyboard and its analog WASD keys, which could change the entire gaming keyboard landscape and how PC gamers play. No pressure or anything.We'll...
Good Incredibly comfortable and durable, Top-tier performance, with a PMW3360 sensor, You can put a gun on your mouse, I guess...
Bad D-pad is largely the same as any other thumb buttons, OLED screen is superfluous at best, PWM3360 cranked to 24,000 DPI for no reason...
Bottom line Reading back over this review, it'd be easy to come away with a negative impression of the MM830. That's not at all my intention. This is actually a great mouse, extremely comfortable, with all the basic features you'd want, and at a budget-friendly price...
90%
techpowerup.com
Updated:
2019-11-15 17:39:05
Cooler Master has unveiled a new mouse at CES 2018, the MM830. A year has passed, and it is finally available for the masses to purchase. Last year, I reviewed two MasterMice, the MM520 and MM530, and both use the same base materials and sensor as the Ma...
Good Top-of-the-line sensor, Fantastic build quality and choice of materials, Eight fully programmable buttons, Main switches rated for 50 million clicks, Great-looking, highly customizable RGB lighting, Flexible, braided cable...
Bad Built-in weights that are hard to remove, No replacement feet provided, 1000 Hz isn't perfectly stable...
Bottom line The MasterMouse MM830 is available for $79.99. Top-of-the-line sensor Fantastic build quality and choice of materials Eight fully programmable buttons Main switches rated for 50 million clicks Great-looking, highly customizable RGB lighting Flexible, bra...
0%
overclock3d.net
Updated:
2019-11-15 17:39:08
Cooler Master has been hard at work revising their peripheral range. If you were with us earlier you'll have read our review of their new flagship keyboard, the MK850 AIMPAD. We found it to be a hugely attractive product with great attention to detail a...
Bottom line It's always struck us as slightly odd that if you ask most people for their current hardware wishlist it will be full of beefy CPUs and blazing graphics cards, maybe a bigger case, larger faster storage drives and all that type of thing. Rarely will anyon...
0%
Techreport.com
Updated:
2019-11-15 17:39:08
Our initial impression when the Cooler Master MM830 gaming mouse launched was that the OLED seemed like no more than a bauble, while the d-pad built into the left-side thumb rest was actually a promising feature. Now that we've had a chance to spend some...
0%
thinkcomputers.org
Updated:
2019-11-15 17:39:20
With a plethora of gaming mice available to gamers, companies have to really work to provide a product that stands out from the rest of the field. We've seen this come in iterations over the years, covering everything from lighting and swapable components...
Good Great Build Quality, Multiple RGB LED Light Zones, D-Pad Buttons, Cooler Master Portal Software, Comfortable...
Bad OLED Screen Viewing Angle...
Bottom line What can I say? I am really impressed with the Cooler Master MM830. The exceptional materials and resulting build quality place this among the best gaming mice I have encountered. With a slightly ergonomic design, the MM830 is sure to feel at home in the...
90%
lanoc.org
Updated:
2019-11-15 17:39:25
A few years ago Cooler Master made a big push, slowly redoing their entire mouse lineup switching most of them over to their MM then numbers naming scheme. This also included a new exterior finish for mice like the Spawn/Xornet shaped MM520 and the Alcor...
Bottom line Well its finally out, the MM830 was teased almost a year ago and then nothing. But it looks like Cooler Master hasn't been just sitting on it, they have been working on the design. Now I will be the first person to say that I'm not an active MMO playe...
0%
proclockers.com
Updated:
2019-11-15 17:39:28
When choosing a mouse, there are many factors that lead you to picking a perfect one. Most gamers are looking for something that is highly customizable, has a high-quality DPI sensor and is comfortable for those long gaming sessions. Cooler Master's MM830...
Bottom line My overall experience with Cooler Master's MM830 was extremely positive and it has some features I really enjoyed. I liked the overall size of the mouse and was perfectly contoured to fit my hands. During each of the gaming sessions, the MM830 was quite c...
0%
Brand Image Product code Product Stock Price from
R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired
(show image)
RGOTWBMWLBL Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey
(show image)
RGOHEBAMRWL Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM711 Retro mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-711-GSOL1 MM711 Retro 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Peripherals MM720 mouse Gaming Right-hand USB Type-A Optical 16000 DPI
(show image)
MM-720-KKOL1 MM720 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM831 mouse RF Wireless + Bluetooth + USB Type-A Optical 32000 DPI
(show image)
MM-831-KKOH1 MM831 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Peripherals CM110 mouse Gaming Ambidextrous USB Type-A Optical 6000 DPI
(show image)
CM-110-KKWO1 CM110 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black
(show image)
RGOHEWL Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming Sentinel III mouse USB Type-A Optical 6400 DPI
(show image)
SGM-6020-KLOW1 Sentinel III 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming CM Storm Xornet mouse Right-hand USB Type-A Optical 2000 DPI
(show image)
SGM2001-BLON1 CM Storm Xornet 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming CM Storm Inferno mouse Right-hand USB Type-A Laser 4000 DPI
(show image)
SGM4000-KLLN1-GP CM Storm Inferno 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)