location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite Transmitter ST-E2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite Transmitter ST-E2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2478A004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999581538
Category:
Camera flash guns which produce a short artificial light when photos are taken, plus accessories such as light meters to measure the amount of light.
Camera Flash Accessories Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jul 2021 11:37:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Speedlite Transmitter ST-E2 :
The long product name of Canon Speedlite Transmitter ST-E2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Canon Speedlite Transmitter ST-E2
More>>>
Canon Speedlite Transmitter ST-E2:
The official description of Canon Speedlite Transmitter ST-E2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Type: 550EX-dedicated, clip-on Speedlite transmitter with direct contacts
Compatible Cameras: Type A EOS cameras (E- TTL, autoflash); Type B EOS cameras (Manual flash)
Channels: 4
Flash Ratio Control: For A:B ratio: 1:8 to 8:1, in half- step increments or 13 steps
High- Speed Sync (FP flash): Enabled with high-speed sync mode
Slave Operation Confirmation: With test transmission button. (Slave A fires followed by slave B at 1/64 output.)
Flash Exposure Confirmation:

Before flash fires during FE lock Adequate flash exposure indicated by the flash exposure level icon lit in the viewfinder. Insufficient flash exposure indicated by the flash exposure level icon blinking in the viewfinder.
After flash fires ST-E2's flash confirmation lamp lights in green for 3 sec.

Wireless slave SE mode cancellation: Cancels when the test transmission button or FE lock botton is pressed to turn on the slave unit.
Wireless Transmission: Infrared pulse
Transmission Range: Indoors: Approx. 12-15 meters/39.4 - 49.2 ft; Outdoors: Approx. 8-10/ 26.2-32.8 ft
Transmission Coverage: ±40° horizontal and ±30° vertical

Short summary description Canon Speedlite Transmitter ST-E2:
This short summary of the Canon Speedlite Transmitter ST-E2 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite Transmitter ST-E2, 65 mm, 51 mm, 80 mm, 100 g

Long summary description Canon Speedlite Transmitter ST-E2:
This is an auto-generated long summary of Canon Speedlite Transmitter ST-E2 based on the first three specs of the first five spec groups.

Canon Speedlite Transmitter ST-E2. Width: 65 mm, Depth: 51 mm, Height: 80 mm

Technical details
Camera brands compatibility *
Canon
Product colour
Black
Power
Number of batteries supported
1
Weight & dimensions
Width
65 mm
Depth
51 mm
Height
80 mm
Weight
100 g
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 02:14:27
Uk has collected 2 expert reviews for Canon Speedlite Transmitter ST-E2 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
brighthub.com
Updated:
2011-08-21 02:14:25
Canon's wireless flash system makes using flash off camera easier. Users can even control lighting ratios between different compatible flash units. Speedlite transmitter offers Canon DSLRs, some Canon point-and-shoot cameras wireless flash control for...
60%
The-digital-picture.com
Updated:
2016-12-27 19:33:30
The Canon Speedlite Transmitter ST-E2 is a small and light Canon wireless slave flash controller and focus assist device. Need to trigger slave (remote) Canon Speedlite Flashes? You can use a Canon Speedlite Flash with the master capability including...
0%
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)