APC logo

APC Easy UPS On-Line, 10kVA/10kW, Rackmount 5U, 230V, Hard wire 3-wire(1P+N+E) outlet, Intelligent Card Slot, LCD, Extended Runtime, W/O rail kit

Data-sheet quality:
created/standardized by Icecat
Product views:
112698
Info modified on:
15 Oct 2024, 18:52:15
Long product name APC Easy UPS On-Line, 10kVA/10kW, Rackmount 5U, 230V, Hard wire 3-wire(1P+N+E) outlet, Intelligent Card Slot, LCD, Extended Runtime, W/O rail kit:

Easy UPS On-Line, 10kVA/10kW, Rackmount 5U, 230V, Hard wire 3-wire(1P+N+E) outlet, Intelligent Card Slot, LCD, Extended Runtime, W/O rail kit

APC Easy UPS On-Line, 10kVA/10kW, Rackmount 5U, 230V, Hard wire 3-wire(1P+N+E) outlet, Intelligent Card Slot, LCD, Extended Runtime, W/O rail kit:

This APC Single phase Easy UPS is designed for IT professionals or network administrators to maintain business uptime and continuity. This 10kVA double-conversion on-line 5U rackmount UPS provides pure sine wave power and extended runtime to support critical electronics during power disruptions. The SRV comes with hard wire 3-wire(1P+N+E) input and hard wire 3-wire(1P+ N+E) outlet. The On-Line UPS has a intelligent card slot for optional Network Management Card (AP9544, SRVSMB001, VGL9601l) that enables network-based UPS monitoring and management. The UPS can connect to EcoStruxure IT or third-party centralized management platforms. The Built-in automatic and manual bypass provide seamless power to the load even in the event of an internal detected fault or error in UPS. The UPS is compatible with SRVRK1 and SRVRK2 rail kits sold separately. The UPS and the built-in lead-acid battery has a 2-year warranty. Ideal for small data centers, manufacturing facilities, computer rooms, network storage devices, telecommunication, and healthcare IT.

Short summary description APC Easy UPS On-Line, 10kVA/10kW, Rackmount 5U, 230V, Hard wire 3-wire(1P+N+E) outlet, Intelligent Card Slot, LCD, Extended Runtime, W/O rail kit:

APC Easy UPS On-Line, 10kVA/10kW, Rackmount 5U, 230V, Hard wire 3-wire(1P+N+E) outlet, Intelligent Card Slot, LCD, Extended Runtime, W/O rail kit, Double-conversion (Online), 10 kVA, 10000 W, Sine, 110 V, 300 V

Long summary description APC Easy UPS On-Line, 10kVA/10kW, Rackmount 5U, 230V, Hard wire 3-wire(1P+N+E) outlet, Intelligent Card Slot, LCD, Extended Runtime, W/O rail kit:

APC Easy UPS On-Line, 10kVA/10kW, Rackmount 5U, 230V, Hard wire 3-wire(1P+N+E) outlet, Intelligent Card Slot, LCD, Extended Runtime, W/O rail kit. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 10000 W. Serial interface type: RS-232. Battery technology: Sealed Lead Acid (VRLA), Charging current: 9 A. Form factor: Mini Tower, Product colour: Black, Rack capacity: 2U. Width: 438 mm, Depth: 615 mm, Height: 86.5 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.