location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Firewall ENet WLAN VPN hardware firewall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firewall ENet WLAN VPN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWAG114GE
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:16:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR Firewall ENet WLAN VPN hardware firewall :
The long product name of NETGEAR Firewall ENet WLAN VPN hardware firewall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prosafe Dual Band Wless VPN Firewall w 802.11ag Access Points 4p 10 100Mbps Switch
More>>>
NETGEAR Firewall ENet WLAN VPN hardware firewall:
The official description of NETGEAR Firewall ENet WLAN VPN hardware firewall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For an invaluable asset to your wireless network architecture, look to NETGEAR's ProSafe Dual Band Wireless VPN Firewall. Equipped with an IEEE standard 802.11a and an 802.11g access point, it gives your wireless LAN 802.11a/b/g functionality. This high-test firewall uses business-class 11a, is backward compatible with 11b, and delivers future-forward, 54 Mbps 11g compliance while it capitalizes on your current 11b investment. It features four auto-sensing, Auto Uplink™ 10/100 Mbps switched LAN ports, as well as Network Address Translation (NAT) routing for IP address conservation and network shielding. True Firewall provides total business-class security with Denial of Service (DoS) protection and Intrusion Detection using Stateful Packet Inspection (SPI), URL access and content filtering, logging, reporting, and real-time alerts. IPSec-based VPN end-point support reduces remote access costs by providing two (2) 3DES-encrypted tunnels for secure WAN connections. Web browser-based settings and on-screen help make setup a breeze, and Smart Wizard and Install Assistant get your network up and running in minutes.

Short summary description NETGEAR Firewall ENet WLAN VPN hardware firewall:
This short summary of the NETGEAR Firewall ENet WLAN VPN hardware firewall data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Firewall ENet WLAN VPN, Wireless, •Cable, DSL, satellite or wireless broadband modem and Internet service •Ethernet connectivity..., 5 - 45 °C, 10 - 90%, 19 x 13 x 2.8 mm, 730 g

Long summary description NETGEAR Firewall ENet WLAN VPN hardware firewall:
This is an auto-generated long summary of NETGEAR Firewall ENet WLAN VPN hardware firewall based on the first three specs of the first five spec groups.

NETGEAR Firewall ENet WLAN VPN. Connectivity technology: Wireless. Compatible operating systems: •Cable, DSL, satellite or wireless broadband modem and Internet service •Ethernet connectivity.... Dimensions (WxDxH): 19 x 13 x 2.8 mm, Weight: 730 g. Networking features: Ethernet/Fast Ethernet, Maximum data transfer rate: 10 Mbit/s, I/O ports: •LAN Ports: Four (4) 10/100 Mbps auto-sensing, Auto Uplink RJ-45 ports (one Cat 5 UTP cable...

Ports & interfaces
Connectivity technology
Wireless
System requirements
Compatible operating systems
•Cable, DSL, satellite or wireless broadband modem and Internet service •Ethernet connectivity from broadband modem •Network card for each connected PC •802.11a, b, or g wireless network card on each portable PC •Network software (i.e. Windows) •Internet Explorer 5.0 or higher OR •Netscape Navigator 4.7 or higher
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Dimensions (WxDxH)
19 x 13 x 2.8 mm
Weight
730 g
Other features
I/O ports
•LAN Ports: Four (4) 10/100 Mbps auto-sensing, Auto Uplink RJ-45 ports (one Cat 5 UTP cable included) •WAN Port: 10/100BASE-T Ethernet RJ-45 port to connect to any broadband modem that has an ethernet LAN connection
Networking features
Ethernet/Fast Ethernet
Maximum data transfer rate
10 Mbit/s