location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1906 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1906 Flat Panel Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX850AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160863382 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:05:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2008
Product end of life date
Bullet Points HP L1906 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 500:1
  • - 37 W
Warranty: standard statement: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP L1906 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of HP L1906 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L1906 Flat Panel Monitor
More>>>
HP L1906 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of HP L1906 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Essential business performance – typical brightness level of 250 nits, a contrast ratio of 500:1, and ample native resolution of 1280 x 1024 – means images look crisp and clear.

- Wide viewing angles and a full range of tilt settings means increased productivity – improved comfort allows users to work for longer periods of time free from fatigue or strain.

- Plug and Play convenience enables simplified set-up and maintenance while icon-based display controls allow users to customise each monitor with one-button ease.

- A fully detachable base makes the monitor easy to mount. The slim, lightweight profile adds to the superb handling, portability, and style.

- HP Display LiteSaver software helps protect against image retention, drastically lower power consumption and energy costs, and extend the life span of the monitor.

Short summary description HP L1906 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the HP L1906 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1906 Flat Panel Monitor, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms

Long summary description HP L1906 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of HP L1906 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

HP L1906 Flat Panel Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Display
Surface treatment
Active matrix TFT (thin film transistor)
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Pixel pitch
0.294
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
3D
No
Display scanning frequency
Horizontal frequency: 30 to 83 kHz, Vertical frequency: 50 to 76 Hz Horizontal frequency: 30-83 kHz, Vertical frequency: 50-76 Hz
Design
Market positioning *
Business
Country of origin
China
Certification
9241-3, 7, 8 VDT guidelines, ISO 13406-2 pixel defect guidelines, MPR-II, CISPR, VCCI, CSA (Canada), ACA (Australia), TUV and GS Mark (German ergonomic), BSMI (Taiwan), CCC (China), MIC (South Korea), NOM (Mexico), Eastern European approvals, CE Marking, FCC approval, Energy Star, TCO '03 (emissions, ergonomics, environment), Microsoft Windows certified (Microsoft Windows 2000 and Microsoft Windows XP), UL listed, GOST (Russia), SASO (Saudi Arabia), Restrictions of Hazardous Substances (RoHS) Directive 2002/95/EC, Waste Electrical and Electronic Equipment (WEEE) Directive, 2002/96/EC
Ports & interfaces
I/O ports
15-pin D-sub mini connector, detached
VGA (D-Sub) ports quantity
1
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt angle range
-5 - 30°
Plug and Play
Yes
Ergonomics
Display tilt and swivel range
–5 to 30° vertical tilt, detachable base
Power
Power consumption (typical) *
37 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Non-operating relative humidity (non-condensing)
5 - 90%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
422 mm
Depth (with stand)
203 mm
Height (with stand)
427 mm
Width (without stand)
422 mm
Depth (without stand)
59 mm
Height (without stand)
362 mm
Weight (without stand)
5.3 kg
Packaging data
Package weight
7 kg
Other features
Display
LCD
Power requirements
100 - 240 VAC, 50 - 60 Hz
Recommended resolution
1280 x 1024 @ 60, 75 Hz, 1024 x 768 @ 60, 70, 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72, 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72, 75 Hz
Display resolution at frequency
Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60, 70 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 and 75 Hz
Display video input type connector
15-pin D-sub (Analog VGA)
Security features
Kensington Lock-ready
User controls
3-button OSD (menu, minus, plus), power on/off Image control (auto, horizontal, vertical), positioning (vertical and horizontal), color temperature (6500k, 9300k, custom), brightness, contrast, clock, clock phase, monitor management (power saver, sleep), factory reset
Video Dot Rate
140 MHz
Active display area (W x H)
376 x 301 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 02:11:53
Uk has collected 7 expert reviews for HP L1906 Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-05-19 02:11:44
The HP L1906 adds yet another option to the 19in LCD monitor category. However, considering the fact that most 19in versions are widescreen, the standard 4:3 HP L1906 19in has limited appeal. The HP L1906 is less than ideal for watching movies, gaming...
Good Low price...
Bad So-so image quality, sparse features The Final Word The monitors overall build quality is excellent, and the finish is elegant. However, given its price tag the HP L1906 is not particularly a value buy.
Bottom line The monitors overall build quality is excellent, and the finish is elegant. However, given its price tag the HP L1906 is not particularly a value buy.
50%
techadvisor.co.uk
Updated:
2013-05-19 02:11:44
The HP L1906 adds yet another option to the 19in LCD monitor category. However, considering the fact that most 19in versions are widescreen, the standard 4:3 HP L1906 19in has limited appeal. The HP L1906 is less than ideal for watching movies, gami...
Bottom line To sum it up, the HP L1906s performance veers towards a product aimed at office use. On the design and usability front, the monitor can only be adjusted vertically. It also lacks a DVI input and has no built-in speaker. The OSD controls are pretty st...
50%
about.com/compute
Updated:
2013-05-19 02:11:45
HP L1906 19" LCD MonitorFeatures of the HP L1906 19" LCD MonitorThe HP L1906 19" LCD Monitor uses active matrix TFT technology. The viewable image size is 19" and the viewing angle is 140 degrees horizontal and 130 degrees vertical.The HP L1906 19" L...
90%
gcn.com
Updated:
2013-05-19 02:11:48
A+ The L1906 was the only LCD in our roundup not to have a DVI port. As such, we expected image quality to be drastically inferior. However, the L1906 did surprisingly well in our tests. And with a respectable 12-millisecond response time, it was no s...
Good Extremely inexpensive, quick response time...
Bad Analog input only...
0%
pcworld.com_techhive.com
Updated:
2013-05-19 02:11:50
Plain unit displays reasonably good-looking text. Its light on features but goes light on the wallet, too.
Good Low price...
Bad Soso image quality, Sparse features...
Bottom line Dont let this models low price distract you from its so-so image quality and meager features.
70%