Simfer 3010 White Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64465
Info modified on:
14 Mar 2024, 18:52:58
Short summary description Simfer 3010 White Built-in Gas 4 zone(s):

Simfer 3010, White, Built-in, Gas, 4 zone(s), 4 zone(s), Regular

Long summary description Simfer 3010 White Built-in Gas 4 zone(s):

Simfer 3010. Product colour: White, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top right. Width: 640 mm, Depth: 615 mm, Height: 145 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.