location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KYRP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184138144
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Regulatory and Environmental Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EUROPEAN UNION - CE Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8400 (9MB Cache, 2.8GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Warranty: 1 Year Coll&Rtn
Long product name DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver :
The long product name of DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8400 (9MB Cache, 2.8GHz), 8GB DDR4-SDRAM, 1000GB HDD, DVD-RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver:
The official description of DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance workhorse
Packed with power: Blast through your workload quickly and efficiently with up to 8th Gen Intel® Core™ i7 processors and up to 16GB DDR4 2666 MHz memory. With six cores, your performance gets a serious boost and you can do more at once in less time.

More multi-tasking: Run multiple apps faster and enjoy sharp, high-quality visuals on everything from PowerPoint presentations to video edits with up to 2GB GDDR5 NVIDIA® GeForce® GTX 1030 Ti graphics.

Easy expansion: Get up to 2TB of solid state storage for easy access to all the files, photos and videos you need. For enhanced performance, add up to 512GB PCIe M.2 SSD or choose dual drives so you can run more programs at once without sacrificing speed.Supports up to 4GB GDDR5 NVIDIA GeForce GTX 1050 Ti graphics.

Desk-friendly design
Cool factor: The unique mesh design on the front of the system incorporates additional vents, for reduced dust, faster cooling and an overall improvement in performance. Color options vary by region.

Space saver: With a small footprint, the Vostro tower leaves plenty of desk space open while keeping ports within easy reach.

Seamless security
Encryption de-mystified: Enjoy commercial-grade security including Hardware TPM 2.0—hardware protection and storage for encryption keys that verify your device as unique and trusted.

Restricted access: Be assured that unauthorized users aren't accessing your systems thanks to Bitlocker, offering options for multi-factor authentication and system lock-down without the appropriate personal identification number (PIN).

Short summary description DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver:
This short summary of the DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3670, 2.8 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver:
This is an auto-generated long summary of DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver based on the first three specs of the first five spec groups.

DELL Vostro 3670. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: PC

Performance workhorse
Performance workhorse

Packed with power: Blast through your workload quickly and efficiently with up to 8th Gen Intel® Core™ i7 processors and up to 16GB DDR4 2666 MHz memory. With six cores, your performance gets a serious boost and you can do more at once in less time.

More multi-tasking: Run multiple apps faster and enjoy sharp, high-quality visuals on everything from PowerPoint presentations to video edits with up to 2GB GDDR5 NVIDIA® GeForce® GTX 1030 Ti graphics.

Easy expansion: Get up to 2TB of solid state storage for easy access to all the files, photos and videos you need. For enhanced performance, add up to 512GB PCIe M.2 SSD or choose dual drives so you can run more programs at once without sacrificing speed.Supports up to 4GB GDDR5 NVIDIA GeForce GTX 1050 Ti graphics.

Desk-friendly design
Desk-friendly design

Cool factor: The unique mesh design on the front of the system incorporates additional vents, for reduced dust, faster cooling and an overall improvement in performance. Color options vary by region.

Space saver: With a small footprint, the Vostro tower leaves plenty of desk space open while keeping ports within easy reach.

Seamless security
Seamless security

Encryption de-mystified: Enjoy commercial-grade security including Hardware TPM 2.0—hardware protection and storage for encryption keys that verify your device as unique and trusted.

Restricted access: Be assured that unauthorized users aren't accessing your systems thanks to Bitlocker, offering options for multi-factor authentication and system lock-down without the appropriate personal identification number (PIN).

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8400
Processor cores
6
Processor threads
6
Processor boost frequency
4 GHz
Processor frequency *
2.8 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
9 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Number of execution units
23
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN controller model
Dell Wireless 1707
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
On/off button
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black, Silver
Performance
Motherboard chipset
Intel® B360
Audio system
Waves MaxxAudio Pro
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Operating system language
Multilingual
Drivers included
Yes
Trial software
McAfee 30 days, Microsoft Office
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
126687
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
290 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
160 mm
Depth *
289.4 mm
Height *
373.7 mm
Weight *
5.27 kg
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Manual
Yes
Power cord included
Yes
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2019-11-27 22:52:55
Uk has collected 1 expert review for DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver:
Disclaimer

Actual configuration might differ from illustration