DELL logo

DELL AA335287 memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
305143
Info modified on:
03 Jun 2024, 12:36:07
Warranty:
Lifetime Limited Warranty
Long product name DELL AA335287 memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC:

8 GB, DDR4, 2666 MHz, ECC, 1.2 V

Short summary description DELL AA335287 memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC:

DELL AA335287, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description DELL AA335287 memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC:

DELL AA335287. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC

Distributors
Loading...
Disclaimer DELL AA335287 memory module 8 GB 1 x 8 GB DDR4 2666 MHz ECC AA335287:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.