location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ BH2401 Digital signage flat panel 61 cm (24") LED 1000 cd/m² Black Android

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BH2401
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.F58PG.NA1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755076503
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BenQ BH2401 Digital signage flat panel 61 cm (24") LED 1000 cd/m² Black Android
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 61 cm (24") 1920 x 190 pixels LED 1000 cd/m²
  • - Ethernet LAN
  • - Built-in speaker(s) 4 W
Long product name BenQ BH2401 Digital signage flat panel 61 cm (24") LED 1000 cd/m² Black Android :
The long product name of BenQ BH2401 Digital signage flat panel 61 cm (24") LED 1000 cd/m² Black Android. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24'' E-LED‎, 1920 x 190, 1000 nits, Tempered Glass, Android, 24/7
More>>>
BenQ BH2401 Digital signage flat panel 61 cm (24") LED 1000 cd/m² Black Android:
The official description of BenQ BH2401 Digital signage flat panel 61 cm (24") LED 1000 cd/m² Black Android as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Eye-Catching Signage for Every Space

For retail operators that want to optimize shelf space to increase revenue with last mile promotions, BenQ’s Bar Type displays are the leading choice. Every Bar Type display comes packaged with X-Sign, BenQ’s exclusive signage management software. X-Sign makes it easy to design, display, and replace dynamic content, such as videos and scrolling text, which are more efficient than static ads. More importantly, BenQ’s Bar Type displays provide an ideal combination of hardware features. Especially designed to fit on shelves, BenQ Bar Type signage is a perfect match for numerous retail configurations. Meanwhile, having Android built in means that BenQ Bar Type displays are truly plug-and-play, all-in-one devices – no external media player, external speakers, or unsightly cables required. Furthermore, anti-reflective glass-coated screens lend the Bar Type series of displays a fashionable allure that integrates seamlessly into boutique and high-end retail operations.

Short summary description BenQ BH2401 Digital signage flat panel 61 cm (24") LED 1000 cd/m² Black Android:
This short summary of the BenQ BH2401 Digital signage flat panel 61 cm (24") LED 1000 cd/m² Black Android data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ BH2401, Digital signage flat panel, 61 cm (24"), LED, 1920 x 190 pixels

Long summary description BenQ BH2401 Digital signage flat panel 61 cm (24") LED 1000 cd/m² Black Android:
This is an auto-generated long summary of BenQ BH2401 Digital signage flat panel 61 cm (24") LED 1000 cd/m² Black Android based on the first three specs of the first five spec groups.

BenQ BH2401. Product design: Digital signage flat panel. Display diagonal: 61 cm (24"), Display technology: LED, Display resolution: 1920 x 190 pixels, Display brightness: 1000 cd/m². Operating system installed: Android. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display technology *
LED
Display resolution *
1920 x 190 pixels
Display brightness *
1000 cd/m²
Touchscreen *
No
Native aspect ratio
16:1.6
Contrast ratio (typical)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Active display area (W x H)
598.6 x 59 mm
Panel life
55000 h
LED type
E-LED‎
Ports & interfaces
HDMI ports quantity *
1
DVI port *
No
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
4 W
Design
Product design *
Digital signage flat panel
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
570 x 60 mm
Bezel width (bottom)
1.55 cm
Bezel width (side)
1.55 cm
Bezel width (top)
1.55 cm
Performance
Purpose *
Retail
Multi-display supported
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
25
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Persian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Vietnamese
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 / 60 Hz
Computer system
Internal memory
2 GB
Internal storage capacity
16 GB
Operating system installed
Android
Weight & dimensions
Width
629.6 mm
Depth
45 mm
Height
90 mm
Weight
2.5 kg
Packaging data
Package weight
3.5 kg
Packaging content
Remote control included
Yes
Remote control type
IR
Cables included
AC, HDMI, RS-232
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 60 °C
Logistics data
Harmonized System (HS) code
85285210
Other features
Manual
Yes
Quick start guide
Yes
Plug and Play
Yes
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)