location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Advantage ADVA-114 Dark Blue 35.6 cm (14") Messenger case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Advantage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADVA-114 Dark Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3203987 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854244657 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Case Logic Advantage ADVA-114 Dark Blue 35.6 cm (14") Messenger case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 35.6 cm (14") Blue
  • - Polyester
  • - Shoulder strap
  • - 370 g
Warranty: 25 Years
Long product name Case Logic Advantage ADVA-114 Dark Blue 35.6 cm (14") Messenger case :
The long product name of Case Logic Advantage ADVA-114 Dark Blue 35.6 cm (14") Messenger case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Advantage 14" Attaché, Dark Blue
More>>>
Case Logic Advantage ADVA-114 Dark Blue 35.6 cm (14") Messenger case:
The official description of Case Logic Advantage ADVA-114 Dark Blue 35.6 cm (14") Messenger case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A streamlined laptop bag with smart storage for the modern professional.
1. Slim, compact case with padded storage for a laptop up to 14"
2. Dedicated slip pocket for a 10.1" tablet
3. Spacious front pocket with organization panel for pens and small electronics, plus plenty of room for bulky charging cords
4. Front pocket with hidden zipper garage keeps phone secure and accessible
5. Designated file pocket keeps documents separate from electronics
6. Removable, padded shoulder strap adjusts for a custom fit
7. Padded top handle provide an alternative carry option
8. Luggage strap securely attaches slim case to most rolling luggag

Short summary description Case Logic Advantage ADVA-114 Dark Blue 35.6 cm (14") Messenger case:
This short summary of the Case Logic Advantage ADVA-114 Dark Blue 35.6 cm (14") Messenger case data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Advantage ADVA-114 Dark Blue, Messenger case, 35.6 cm (14"), Shoulder strap, 370 g

Long summary description Case Logic Advantage ADVA-114 Dark Blue 35.6 cm (14") Messenger case:
This is an auto-generated long summary of Case Logic Advantage ADVA-114 Dark Blue 35.6 cm (14") Messenger case based on the first three specs of the first five spec groups.

Case Logic Advantage ADVA-114 Dark Blue. Case type: Messenger case, Maximum screen size: 35.6 cm (14"), Shoulder strap. Weight: 370 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
35.6 cm (14")
Case type *
Messenger case
Material *
Polyester
Product main colour *
Blue
Shoulder strap
Yes
Quantity
1
Weight & dimensions
Width
370 mm
Depth
70 mm
Height
290 mm
Weight
370 g
Package width
370 mm
Package depth
70 mm
Package height
330 mm
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Case Logic Advantage ADVA-117 Black 43.9 cm (17.3") Sleeve case Case Logic Advantage ADVA-117 Black 43.9 cm (17.3") Sleeve case
(show image)
3204204 ADVA-117 Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)