Case Logic logo

Case Logic Advantage ADVA-111 Dark Blue 29.5 cm (11.6") Messenger case

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109005
Info modified on:
14 Mar 2024, 19:18:35
Warranty:
25 Years
Long product name Case Logic Advantage ADVA-111 Dark Blue 29.5 cm (11.6") Messenger case:

Advantage 11.6" Attache

Case Logic Advantage ADVA-111 Dark Blue 29.5 cm (11.6") Messenger case:

A compact laptop bag with smart storage for the modern professional.
1. Slim, compact case with padded storage for a laptop up to 11.6"
2. Dedicated slip pocket for a 10.1" tablet
3. Spacious front pocket with organization panel for pens and small electronics, plus plenty of room for bulky charging cords
4. Front pocket with hidden zipper garage keeps phone secure and accessible
5. Designated file pocket keeps documents separate from electronics
6. Removable, padded shoulder strap adjusts for a custom fit
7. Padded top handle provide an alternative carry option 8. Luggage strap securely attaches slim case to most rolling luggag

Short summary description Case Logic Advantage ADVA-111 Dark Blue 29.5 cm (11.6") Messenger case:

Case Logic Advantage ADVA-111 Dark Blue, Messenger case, 29.5 cm (11.6"), Shoulder strap, 300 g

Long summary description Case Logic Advantage ADVA-111 Dark Blue 29.5 cm (11.6") Messenger case:

Case Logic Advantage ADVA-111 Dark Blue. Case type: Messenger case, Maximum screen size: 29.5 cm (11.6"), Shoulder strap. Weight: 300 g. Surface coloration: Monochromatic

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.