Fujitsu logo

Fujitsu HDD 300GB 15000rpm SAS 3.5" internal hard drive 16 MB 3.5"

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62494
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Fujitsu HDD 300GB 15000rpm SAS 3.5" internal hard drive 16 MB 3.5":
  • - -
Long product name Fujitsu HDD 300GB 15000rpm SAS 3.5" internal hard drive 16 MB 3.5":

HDD, 300GB, 15000rpm, SAS, 3.5", CELSIUS M440, M450, R540, R640, V830, V840

Fujitsu HDD 300GB 15000rpm SAS 3.5" internal hard drive 16 MB 3.5":

Fujitsu’s encompassing range of hard disk drives have a world renowned reputation for quality, performance and reliability. A strong product portfolio and market understanding are testament to over 4 decades of technological firsts, an unrelenting investment in research and development and vast experience. Fujitsu offers a complete suite of industry leading Mobile and Enterprise class storage solutions in either 2.5” or 3.5” form factors.

Fujitsu’s high performance hard disk drives are designed and engineered to outstanding levels of quality and reliability to suit today's capacity demanding and performance intensive applications which includes special industrial applications. Fujitsu's hard disk drives incorporate the latest storage technology developments achieving areal densities exceeding 75Gb per square inch, using the latest technology interfaces including PATA, SATA, SCSI, SAS and FC4

Short summary description Fujitsu HDD 300GB 15000rpm SAS 3.5" internal hard drive 16 MB 3.5":

Fujitsu HDD 300GB 15000rpm SAS 3.5", 300 GB, 15000 RPM, 16 MB, 3.5", SAS

Long summary description Fujitsu HDD 300GB 15000rpm SAS 3.5" internal hard drive 16 MB 3.5":

Fujitsu HDD 300GB 15000rpm SAS 3.5". HDD capacity: 300 GB, HDD speed: 15000 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: SAS

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.